EN
  • EN
  • DE

P770P3500SBLRP

Part No P770P3500SBLRP
Manufacturer Littelfuse Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 266685-P770P3500SBLRP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P770P3500SBLRP CAD Model

Description

The P770P3500SBLRP is a SIDACtor® Protection Thyristor from Littelfuse designed to protect sensitive electronic equipment from overvoltage transients caused by lightning, inductive load switching, and electrostatic discharge (ESD). This device is engineered to provide robust protection and enhance the reliability of electronic circuits. The SIDACtor device switches rapidly to a low voltage on-state when the clamping voltage is exceeded, diverting surge current away from the protected equipment.

Applications:

  • Telecom Equipment: Protection of telephone lines, modems, and data communication lines.
  • Data Networking Equipment: Protecting Ethernet ports, LAN/WAN interfaces, and other network connections.
  • Industrial Control Systems: Safeguarding sensitive control circuits from voltage surges.
  • Security Systems: Protecting alarm systems, surveillance equipment, and access control systems.
  • Power Supplies: Providing overvoltage protection for power supply inputs.

Features:

  • Low Overshoot Voltage: Ensures effective protection without exceeding the maximum allowable voltage for the protected circuit.
  • High Surge Current Capability: Withstands high surge currents, providing robust protection against severe transient events.
  • Fast Turn-On Time: Responds quickly to transient events, minimizing the duration of the overvoltage condition.
  • Low Leakage Current: Minimizes power consumption and avoids interference with normal circuit operation.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.
  • Surface Mount Package: Facilitates easy and cost-effective assembly.

Benefits:

  • Enhanced Equipment Reliability: Protects sensitive electronic equipment from damage caused by overvoltage transients, increasing its lifespan.
  • Reduced Downtime: Minimizes the risk of equipment failure due to surge events, reducing downtime and maintenance costs.
  • Improved System Performance: Ensures stable and reliable system operation by protecting against voltage disturbances.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting valuable electronic equipment.
  • Simplified Design: Easy to integrate into existing circuits.

Additional Details:

The P770P3500SBLRP is typically supplied in a surface mount package for easy automated assembly. Key electrical characteristics include the breakover voltage (VBO), holding current (IH), and peak pulse current (IPP). Refer to the Littelfuse datasheet for the most accurate and up-to-date specifications. Proper PCB layout techniques are essential for maximizing the effectiveness of the protection device. The device should be placed as close as possible to the input terminals of the protected circuit to minimize lead inductance. Also, ensure proper grounding to minimize the effects of surge currents.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Lowest to $35.9055

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess