EN
  • EN
  • DE

P659P0640SARP

Part No P659P0640SARP
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Thyristors
Manufacturer Littelfuse Inc.
Win Source Part Number 343149-P659P0640SARP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P659P0640SARP CAD Model

Description

The P659P0640SARP is a SIDACtor® protection thyristor manufactured by Littelfuse, designed to protect sensitive electronic equipment from overvoltage transients caused by lightning, inductive load switching, and electrostatic discharge (ESD). It is engineered for robust performance and reliable protection in a variety of applications.

Applications:

  • Data Lines: Provides protection for data communication lines, such as RS-485, Ethernet, and other data interfaces.
  • Telecom Equipment: Used in telecom equipment to protect telephone lines, modems, and other infrastructure from voltage surges.
  • Industrial Control Systems: Safeguards industrial control circuits from overvoltage transients.
  • Security Systems: Protects security systems, including alarm systems and CCTV cameras, from voltage surges.
  • Power Supplies: Offers overvoltage protection for power supply inputs.

Features:

  • Low On-State Voltage: Minimizes voltage drop during surge events, ensuring efficient protection of downstream components.
  • High Surge Current Capability: Designed to withstand high surge currents without degradation or failure.
  • Fast Turn-On Time: Quickly clamps overvoltage transients, preventing damage to protected circuits.
  • RoHS Compliant: Complies with environmental standards for hazardous substance control.
  • Surface Mount Package: Allows for compact board layout and automated assembly.

Benefits:

  • Enhanced Equipment Reliability: Protects sensitive electronics from damage caused by voltage surges, extending equipment lifespan.
  • Reduced Downtime: Minimizes equipment failures and associated downtime, improving operational efficiency.
  • Improved System Performance: Ensures stable operation even in harsh electrical environments.
  • Cost-Effective Protection: Provides a cost-effective solution for overvoltage protection.
  • Compliance with Standards: Meets industry standards for surge protection, ensuring regulatory compliance.

Additional Details:

The P659P0640SARP typically comes in a surface-mount package, allowing for easy integration into PCB designs and efficient assembly. Key parameters include the breakover voltage (VBO), which determines the voltage level at which the device begins to conduct, the holding current (IH), and the surge current rating (ITSM). These parameters should be carefully considered when selecting this SIDACtor for a specific application to ensure adequate protection. Littelfuse SIDACtor devices are designed for robust and reliable overvoltage protection in a wide range of applications, contributing to the overall reliability and longevity of electronic systems.

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess