EN
  • EN
  • DE

MAX6466XR31+T

Part No MAX6466XR31+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 3.1V 1.6V to 5.5V 3-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 1.1 mm
Lead Free Yes
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Power Dissipation 228.6 mW
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 1 V
Number of Outputs 1
Number of Pins 3
Number of Voltages Monitored 1
Output Current 20 mA
Reset Timeout 260 ms
Threshold Voltage 3.1 V
Win Source Part Number 1075610-MAX6466XR31+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6466XR31+T CAD Model

Description

The MAX6466XR31+T is a highly reliable voltage monitoring device designed by Maxim Integrated, a company renowned for its expertise in developing innovative analog and mixed-signal products. This compact, low-power voltage supervisor is engineered to maintain system integrity by monitoring the power supply voltage in digital systems and providing a reset signal whenever necessary.

Key Features

  • Supply Voltage Monitoring: The MAX6466XR31+T monitors a fixed threshold voltage of 3.1V, making it suitable for 3.3V powered applications that require a precise voltage supervision to ensure proper operation.
  • Low Power Consumption: With its ultra-low 1.6µA supply current, the device is ideal for battery-powered and portable applications where power efficiency is critical.
  • Reset Timeout: It features an adjustable reset timeout period, which provides designers with the flexibility to set the duration of the reset signal according to the specific needs of their system.
  • Operating Temperature Range: The device operates over a wide temperature range of -40°C to +125°C, ensuring reliable performance in harsh environmental conditions.
  • Small Form Factor: Housed in a compact SC70 package, the MAX6466XR31+T saves valuable board space, which is particularly beneficial in space-constrained applications.

Applications

The MAX6466XR31+T is versatile and can be used in various applications, including:

  • Portable/Battery-Powered Devices
  • Microprocessor/Microcontroller Systems
  • Industrial Controllers
  • Automotive Systems
  • Communication Systems

Product Advantages

Maxim Integrated’s MAX6466XR31+T stands out for its precision voltage monitoring capability, which helps to prevent system failures due to undervoltage conditions. Its low power consumption and small size make it an excellent choice for designs where efficiency and space are at a premium. Additionally, the device's robust operating temperature range ensures that it can function reliably in a wide array of environments, making it a flexible solution for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess