EN
  • EN
  • DE

P2500SBL

Part No P2500SBL
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description gas plasma arresters-package dimensions/specifications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1234284-P2500SBL
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P2500SBL CAD Model

Description

The P2500SBL is a SIDACtor® protection thyristor from Littelfuse, designed to safeguard sensitive electronic equipment from overvoltage transients. It provides robust protection against lightning strikes, inductive load switching, and other surge events, ensuring the reliability and longevity of protected devices.

Applications:

  • Telecom Equipment: Protection for telephone line interfaces, modems, and other telecommunications devices.
  • Data Communication Lines: Surge protection for RS-232, RS-485, and Ethernet interfaces.
  • Industrial Control Systems: Protecting PLCs, sensors, and other industrial electronics from voltage surges.
  • Security Systems: Surge protection for alarm systems, CCTV cameras, and access control systems.
  • Power Supplies: Input protection for AC/DC and DC/DC power supplies to prevent damage from line transients.

Features:

  • Low Voltage Overshoot: Minimizes voltage overshoot during surge events, providing effective protection for sensitive components.
  • High Surge Current Capability: Withstands high surge currents without degradation, ensuring reliable performance under severe conditions.
  • Low Capacitance: Maintains signal integrity in high-speed data communication circuits by minimizing distortion.
  • RoHS Compliant: Complies with environmental standards for hazardous substances.
  • DO-214AA Package: Compact surface-mount package for easy integration into circuit boards.

Benefits:

  • Enhanced Equipment Reliability: Protects sensitive components from damage, extending the lifespan of electronic devices.
  • Reduced Downtime: Minimizes equipment failures due to overvoltage events, reducing service interruptions.
  • Improved System Performance: Low capacitance ensures minimal signal degradation in communication applications.
  • Cost-Effective Protection: Provides reliable surge protection at a reasonable cost, preventing costly repairs and replacements.
  • Simplified Design: Surface-mount package facilitates easy assembly and integration into electronic circuits.

Additional Details:

The P2500SBL features a breakover voltage (VBO) of 250V. It rapidly switches to a low on-state voltage when a surge exceeds this level, diverting the excess current away from protected circuits. This fast response time and low clamping voltage are critical for effective surge protection. The holding current (IH) is specified to ensure the device remains in the on-state for the duration of the surge event.

Littelfuse SIDACtor devices are known for their robustness and reliability, making them a popular choice for overvoltage protection. The P2500SBL is a dependable component for safeguarding electronic systems against voltage transients in various applications.

You May Also Be Interested in

Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess