EN
  • EN
  • DE

P2300SCMCLRP

Part No P2300SCMCLRP
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description SIDAC MC BI 190V 400A DO-214
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Voltage - Breakover 260V
Voltage - Off State 190V
Voltage - On State 5V
Current - Peak Pulse (8/20μs) 400A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 50pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 026249-P2300SCMCLRP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P2300SCMCLRP CAD Model

Description

The Littelfuse P2300SCMCLRP is a SIDACtor® protection thyristor designed to protect sensitive electronic equipment from overvoltage transients caused by lightning, inductive load switching, and electrostatic discharge (ESD). SIDACtor devices are commonly used to provide robust protection in telecommunications, industrial, and consumer electronics applications.

Applications

  • Telecommunications Equipment: Protecting telephone lines, modems, and networking devices from lightning strikes and power surges.
  • Industrial Control Systems: Safeguarding programmable logic controllers (PLCs), sensors, and other industrial equipment from voltage transients.
  • Consumer Electronics: Protecting televisions, set-top boxes, and other consumer electronics devices from power surges.
  • Data Lines: Protecting RS-232, RS-485, and other data communication lines.
  • Security Systems: Protecting alarm systems and surveillance equipment.

Features

  • Low On-State Voltage: Minimizes voltage drop during surge conditions, reducing stress on protected components.
  • High Surge Current Capability: Withstands high surge currents without failure, providing robust protection.
  • Fast Turn-On Time: Quickly clamps overvoltage transients, preventing damage to sensitive circuitry.
  • Low Capacitance: Minimizes signal distortion in high-speed data communication lines.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.
  • Surface Mount Package: Enables automated assembly and reduces board space requirements.

Benefits

  • Enhanced Equipment Reliability: Protects equipment from damage caused by overvoltage transients, increasing its lifespan and reliability.
  • Reduced Downtime: Minimizes downtime caused by equipment failure due to surge events.
  • Improved System Performance: Ensures stable and reliable operation of electronic systems, even in harsh environments.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting sensitive electronic equipment.
  • Simplified Design: Simplifies circuit design by providing a single-component solution for overvoltage protection.

Additional Details

The P2300SCMCLRP features a standoff voltage of 230V, indicating the maximum voltage that can be applied continuously without triggering the device. The clamping voltage is the voltage to which the transient is limited when the device is conducting. Key electrical characteristics include its peak pulse current (Ipp), holding current (Ih), and breakover voltage (Vbo). The device is typically used in conjunction with a series resistor to limit the current flowing through the SIDACtor during a surge event. Proper grounding techniques are crucial for effective surge protection. Refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended circuit configurations. The operating temperature range should also be considered for optimal performance and reliability. Littelfuse offers a variety of SIDACtor devices with different voltage and current ratings to meet the specific requirements of various applications. The SCMCLRP indicates a specific package and termination style which can be found in the Littelfuse documentation.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 130V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
STMicroelectronics
TRIAC 600V 1.65V 0.01mA 3-Pin TO-220AB
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $2.7517
STMicroelectronics
IC OVP TRIPOLAR TELECOM I2PAK
Need more? Email Us
Littelfuse Inc.
SIDACTOR UNI 58V 400A DO214AA
Lowest to $0.9649
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7725 $57.9375
185+ $0.6339 $117.2715
285+ $0.6142 $175.0470
390+ $0.5943 $231.7770
505+ $0.5745 $290.1225
675+ $0.5151 $347.6925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess