EN
  • EN
  • DE

P150L10

Part No P150L10
Manufacturer Littelfuse Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 265525-P150L10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P150L10 CAD Model

Description

The P150L10 is a Littelfuse SIDACtor® solid-state protection device designed to protect sensitive equipment from overvoltage transients. It's a type of thyristor surge suppressor. The SIDACtor® device switches from a high impedance OFF-state to a low impedance ON-state when the voltage across the device exceeds its breakover voltage (VBO).

Applications:

  • Telecom Equipment: Protection of subscriber line interface circuits (SLICs) and central office equipment from lightning surges and power faults.
  • Data Communication Lines: Protection of Ethernet, RS-485, and other data lines from transient voltage surges.
  • Security Systems: Protection of alarm panels, access control systems, and surveillance equipment.
  • Industrial Control Systems: Protection of programmable logic controllers (PLCs), sensors, and actuators.
  • Power Supplies: Overvoltage protection for power supplies and related circuitry.

Features:

  • Low On-State Voltage: Minimizes voltage drop across the device when conducting surge current.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Fast Turn-On Time: Quickly responds to overvoltage transients.
  • Low Capacitance: Minimizes signal distortion in high-frequency applications.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.
  • Compact Package: Available in various surface mount packages for space-saving designs.

Benefits:

  • Enhanced Equipment Protection: Protects sensitive equipment from damage due to overvoltage transients.
  • Improved System Reliability: Reduces downtime and maintenance costs associated with surge-related failures.
  • Compliance with Regulatory Standards: Helps meet surge protection requirements for various applications.
  • Reduced Design Complexity: Simplifies surge protection design compared to traditional methods.
  • Cost-Effective Solution: Provides a cost-effective way to protect equipment from overvoltage transients.

Additional Details:

The P150L10 has a breakover voltage (VBO) typically around 150V. The 'L10' likely denotes a specific surge current rating or other characteristic; refer to the Littelfuse datasheet for complete specifications. It is typically available in surface mount packages such as DO-214AA or similar. Critical parameters include its peak pulse current (Ipp), holding current (Ih), and on-state voltage (Vt). Proper PCB layout is crucial for effective surge protection.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
Vishay
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess