EN
  • EN
  • DE

P1500SDL

Part No P1500SDL
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description High Surge Current (D-rated) SIDACtor® Device
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1234220-P1500SDL
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P1500SDL CAD Model

Description

The P1500SDL is a SIDACtor® protection thyristor manufactured by Littelfuse, designed to protect sensitive electronic equipment from voltage surges and transients. This device provides robust protection against lightning strikes, power surges, and other transient voltage events, ensuring the reliable operation of connected systems.

Applications

  • Telecommunication Equipment: Protection for line cards, modems, and other telecommunication devices.
  • Data Communication Interfaces: Surge protection for RS-232, RS-485, and other data communication lines.
  • Industrial Control Systems: Protection for I/O modules and communication interfaces in industrial environments.

Features

  • Low Voltage Overshoot: Limits voltage overshoot during surge events, protecting downstream components.
  • High Surge Capability: Robust surge handling capability, ensuring reliable protection against lightning and power faults.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.
  • Low Capacitance: Minimizes signal distortion, crucial for high-speed data transmission.
  • Breakdown Voltage: 150V Breakdown Voltage.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive equipment from damage due to overvoltage transients, extending its lifespan.
  • Reduced Downtime: Minimizes downtime caused by surge-related failures.
  • Improved System Performance: Low capacitance ensures signal integrity, leading to better overall system performance.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting valuable electronic equipment.

Additional Details

The P1500SDL is housed in a DO-214AA (SMB) package, ideal for surface mount assembly. Key electrical specifications include a breakover voltage of 150V and a surge current capability designed to withstand high-energy transients. It's engineered to quickly switch to a low-voltage on-state when an overvoltage condition occurs, diverting the surge current away from protected circuits. The low capacitance of the device makes it suitable for high-speed data lines where signal integrity is critical. This SIDACtor device is commonly used in conjunction with other protection components, such as fuses and TVS diodes, to provide comprehensive circuit protection.

You May Also Be Interested in

Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
STMicroelectronics
TRIAC 600V 1.65V 0.01mA 3-Pin TO-220AB
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 22V 400A DO214AA
Lowest to $0.0739
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECT 40V
Lowest to $0.4215

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess