ON Semiconductor MC74VHC1GT00DFT1
The ON Semiconductor MC74VHC1GT00DFT1 is a high-performance, single-gate CMOS logic NAND Gate integrated circuit designed for optimal efficiency in a variety of digital applications. This device is part of the VHC family, which is known for its low power consumption and high speed operation. With its compact SOT-353 (SC-70) package, the MC74VHC1GT00DFT1 is ideal for space-constrained applications where performance and power efficiency are critical.
Key Features
- Logic Type: 2-Input NAND Gate
- High Speed: Propagation delay time of approximately 4.5ns at VCC = 5V
- Low Power Dissipation: Icc is 2µA maximum at TA = 25°C
- Power Down Protection: Inputs and outputs tolerate up to 7V, allowing the device to be used in mixed-voltage environments
- High Noise Immunity: VNIH = VNIL = 28% VCC minimum
- Operating Voltage Range: 2V to 5.5V, supporting 3.3V and 5V logic systems
- Low Noise: VOLP (Output Ground Bounce) < 0.8V at VCC = 5V, TA = 25°C
- Multiple Package Options: Available in SC-70, which is suitable for automated placement
Applications
The MC74VHC1GT00DFT1 is versatile and can be used in a wide array of applications, including:
- Portable Devices
- Computing
- Data Storage
- Signal Processing
- Logic Level Translation
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC74VHC1GT00DFT1 is manufactured with the industry's highest standards, ensuring reliable performance and longevity in your electronic designs. It is also supported by ON Semiconductor's comprehensive technical documentation and customer support.
Whether you're designing a complex digital system or looking for a reliable component for your circuit, the MC74VHC1GT00DFT1 from ON Semiconductor offers the performance and durability needed for a wide range of electronic applications.