EN
  • EN
  • DE

P1500SCL

Part No P1500SCL
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description gas plasma arresters-package dimensions/specifications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1234218-P1500SCL
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P1500SCL CAD Model

Description

The P1500SCL is a SIDACtor® protection thyristor produced by Littelfuse, designed to protect sensitive telecommunications equipment from the harmful effects of overvoltage transients. It provides reliable protection against lightning surges, power induction, and other voltage spikes, ensuring the consistent and stable operation of connected systems.

Applications

  • Central Office Equipment: Designed for protecting line cards and other crucial components within central office infrastructure.
  • Customer Premises Equipment (CPE): Safeguards modems, routers, set-top boxes, and other telecommunications devices located at customer sites.
  • General Telecom Applications: Offers surge protection for a broad range of telecom interfaces, enhancing overall system robustness and dependability.

Features

  • Low Voltage Overshoot: Effectively minimizes voltage overshoot during surge events, preventing potential damage to downstream components and maintaining system stability.
  • High Surge Capability: Boasts a robust surge handling capability, guaranteeing reliable protection against lightning strikes and power faults.
  • RoHS Compliant: Adheres to the Restriction of Hazardous Substances directive, promoting environmental responsibility and compliance.
  • Low Capacitance: Minimizes signal distortion, which is crucial for maintaining the integrity of high-speed data transmission.
  • Breakdown Voltage: Features a breakdown voltage of 150V, providing precise and effective overvoltage protection.

Benefits

  • Enhanced Equipment Reliability: Significantly protects sensitive equipment from damage caused by overvoltage transients, extending its operational lifespan and reducing maintenance costs.
  • Reduced Downtime: Minimizes service interruptions due to surge-related failures, ensuring continuous operation of critical telecommunications infrastructure.
  • Improved System Performance: The low capacitance characteristic preserves signal integrity, contributing to enhanced overall system performance and data transmission accuracy.
  • Cost-Effective Protection: Provides a highly cost-effective solution for protecting valuable telecommunications equipment from potentially catastrophic surge events.

Additional Details

The P1500SCL is housed in a DO-214AA (SMB) package, which is well-suited for surface mount assembly and automated manufacturing processes. Key electrical specifications include a breakover voltage of 150V and a surge current capability engineered to withstand high-energy transients. The device is designed to rapidly transition to a low-voltage on-state when an overvoltage condition is detected, effectively diverting the surge current away from protected circuits. Its low capacitance makes it particularly suitable for protecting high-speed data lines where maintaining signal quality is paramount. The P1500SCL SIDACtor is often used in conjunction with other protection components, such as fuses and transient voltage suppression (TVS) diodes, to provide a layered and comprehensive circuit protection strategy.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 100A SMB
Lowest to $0.5114
Littelfuse Inc.
THYRISTOR 320V 100A SMA
Need more? Email Us
STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us
Bourns Inc.
PROTECTOR SINGLE BIDIRECTIONAL
Lowest to $1.5882
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess