EN
  • EN
  • DE

P0300SCLRP-N1

Part No P0300SCLRP-N1
Manufacturer Littelfuse Inc.
Catalog OEM Parts (O - R)
Description Diodetvs Sidactor CO110PF 2X1 D0-214
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014190-P0300SCLRP-N1
Categories OEM Parts(O-R)
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P0300SCLRP-N1 CAD Model

Description

The P0300SCLRP-N1 is a SIDACtor® Protection Thyristor manufactured by Littelfuse Inc. This device is designed to protect sensitive electronic equipment from overvoltage transients caused by lightning surges, power faults, and inductive load switching. It is commonly used in telecommunications equipment, data communication lines, and other applications requiring robust overvoltage protection.

Applications

  • Telecommunication Equipment: Protecting subscriber line interface circuits (SLICs).
  • Data Communication Lines: Shielding Ethernet ports and other data interfaces.
  • Security Systems: Safeguarding alarm systems and access control equipment.
  • Industrial Control Systems: Protecting programmable logic controllers (PLCs) and other industrial devices.
  • Power Supplies: Used to protect against surges on AC and DC power lines.

Features

  • Low On-State Voltage: Minimizes power dissipation during normal operation.
  • High Surge Current Capability: Withstands large surge currents without degradation.
  • Fast Turn-On Time: Quickly responds to overvoltage transients.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.
  • RoHS Compliant: Adheres to environmental standards for lead-free manufacturing.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive electronics from damage due to overvoltage events.
  • Reduced Downtime: Prevents equipment failures and minimizes service interruptions.
  • Improved Safety: Protects personnel from electrical hazards.
  • Simplified Circuit Design: Provides a compact and easy-to-use overvoltage protection solution.
  • Cost-Effective Protection: Offers a reliable and affordable way to safeguard electronic equipment.

Additional Details

The P0300SCLRP-N1 SIDACtor® Protection Thyristor features a breakover voltage of 300V, providing a defined threshold for overvoltage protection. It is designed to handle surge currents up to several hundred amps, ensuring robust protection against high-energy transients. The device's low on-state voltage minimizes power dissipation during normal operation, improving energy efficiency. Its surface mount package allows for easy integration into printed circuit boards, reducing assembly costs and saving valuable board space. The P0300SCLRP-N1 is designed to meet industry standards for surge protection, including IEC 61000-4-5. It operates over a wide temperature range, typically from -40°C to +85°C, making it suitable for use in a variety of environmental conditions.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1777 $50.6445
605+ $0.1663 $100.6115
935+ $0.1606 $150.1610
1,345+ $0.1491 $200.5395
1,745+ $0.1434 $250.2330
2,185+ $0.1376 $300.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess