EN
  • EN
  • DE

P4SMA18CA R3

Part No P4SMA18CA R3
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (O - R)
Description 400W, 18V, 5%, Bidirectional, TVS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083575-P4SMA18CA R3
Categories OEM Parts(O-R)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P4SMA18CA R3 CAD Model

Description

The P4SMA18CA R3 is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by Taiwan Semiconductor. It is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This TVS diode is part of the SMA series, known for its compact size and reliable performance.

Applications:

  • Protection of I/O interfaces
  • Overvoltage protection in sensitive equipment
  • Transient voltage suppression in automotive electronics
  • Protection of data lines and power lines
  • Use in communication devices, such as mobile phones and modems

Features:

  • Surface Mount SMA package
  • Reverse Standoff Voltage: 18V
  • Breakdown Voltage: Typically 20V
  • Clamping Voltage: Typically 29.2V
  • Peak Pulse Power: 400W (10/1000μs waveform)
  • Excellent clamping capability
  • Low incremental surge resistance
  • Fast response time: typically less than 1.0ps from 0 Volts to BV min
  • Typical IR less than 1μA above 10V
  • High temperature soldering guaranteed: 260°C/10 seconds at terminals
  • Plastic package has Underwriters Laboratory Flammability Classification 94V-0

Benefits:

  • Provides robust protection against voltage transients
  • Compact size allows for use in space-constrained applications
  • High surge capability ensures reliable protection under severe conditions
  • Fast response time minimizes the risk of damage to protected components
  • Reduces downtime and maintenance costs associated with transient-related failures
  • Increases the overall reliability and lifespan of electronic equipment

Additional Details:

The P4SMA18CA R3 is a bidirectional TVS diode, meaning it provides protection against both positive and negative voltage transients. It is designed to operate over a wide temperature range. The SMA package facilitates easy mounting on printed circuit boards. This device conforms to industry standards for surge protection and reliability. The R3 suffix might denote tape and reel packaging.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Essentra Components
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess