EN
  • EN
  • DE

P0080SBL

Part No P0080SBL
Manufacturer Littelfuse Inc.
Catalog TVS - Thyristors
Description gas plasma arresters-package dimensions/specifications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 1234066-P0080SBL
Manufacturer Homepage www.littelfuse.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P0080SBL CAD Model

Description

The P0080SBL is a SIDACtor® Protection Thyristor manufactured by Littelfuse, specifically engineered to safeguard sensitive electronic equipment against voltage surges and transient events. This device is crucial for ensuring the reliability and longevity of telecommunications and industrial equipment.

Applications

  • Telecommunication Equipment: Protecting Central Office (CO) equipment, subscriber line interface circuits (SLICs), and line cards.
  • Data Communication Interfaces: Providing robust surge protection for RS-232, RS-485, and Ethernet interfaces.
  • Industrial Control Systems: Safeguarding programmable logic controllers (PLCs), sensors, and other control devices from transient voltages.
  • Security Systems: Protecting alarm panels, security cameras, and access control systems against lightning and power surges.
  • Medical Equipment: Ensuring the safe and reliable operation of medical devices by protecting them from voltage transients.

Features

  • Low Voltage Overshoot: Minimizes voltage overshoot during surge events, preventing damage to sensitive downstream components.
  • High Surge Current Capability: Designed to withstand high surge currents as defined by industry standards and application requirements.
  • Low On-State Voltage: Reduces voltage drop during conduction, improving overall system efficiency and performance.
  • Surface Mount Packaging: Facilitates automated assembly and enables compact circuit designs.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.
  • Glass Passivated Junctions: Enhances the reliability and long-term stability of the device.

Benefits

  • Improved System Reliability: Protects sensitive electronic components from damage caused by voltage surges, increasing the overall reliability of the system.
  • Reduced Downtime: Minimizes service interruptions and equipment downtime due to surge-related failures.
  • Simplified Circuit Design: Offers a single-component solution for surge protection, simplifying PCB layout and reducing component count.
  • Compliance with Industry Standards: Meets relevant industry standards and regulatory requirements for surge protection.
  • Cost-Effective Protection: Provides a cost-efficient solution for protecting valuable equipment from voltage transients.

Additional Details

The P0080SBL is characterized by a breakover voltage of 80V and is designed to provide protection against surges as specified in standards such as ITU-T K.20, K.21, and K.45. It is available in a DO-214AA (SMB) package. The operating temperature range is typically -40°C to +125°C. Consult the Littelfuse datasheet for detailed electrical characteristics, surge handling capabilities, and application guidelines to ensure optimal performance and protection in specific circuit designs.

You May Also Be Interested in

STMicroelectronics
TRIAC 600V 1.65V 0.01mA 3-Pin TO-220AB
Need more? Email Us
STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 275V 100A SMA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Littelfuse Inc.
THYRISTOR 170V 150A SMA
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4412 $50.7380
280+ $0.3621 $101.3880
430+ $0.3507 $150.8010
590+ $0.3394 $200.2460
765+ $0.3281 $250.9965
1,020+ $0.2942 $300.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,001 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess