EN
  • EN
  • DE

MINISMDC020F-2(RF1335-000)

Part No MINISMDC020F-2(RF1335-000)
Manufacturer Littelfuse Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830938-MINISMDC020F-2(RF1335-000)
Ultra Librarian 3D Model Ultra Librarian MINISMDC020F-2(RF1335-000) CAD Model

Description

The MINISMDC020F-2(RF1335-000) is a resettable fuse (PPTC) from Littelfuse, designed to protect electronic circuits from overcurrent conditions. Similar to other PPTC devices, it increases its resistance significantly during an overcurrent, thus limiting current and protecting the circuit. It returns to a low resistance state once the overcurrent condition is removed, allowing normal operation to resume. The '020F' indicates a hold current of 0.20A.

Applications:

  • USB Port Protection: Safeguards USB ports against short circuits or excessive current draw.
  • Portable Devices: Used in devices like smartphones and tablets to protect sensitive internal circuitry.
  • Battery Protection: Protects rechargeable battery packs from overcurrent and short circuit conditions.
  • Automotive Electronics: Protects various electronic modules in automobiles against electrical faults.
  • General Circuit Protection: Used in numerous applications needing resettable overcurrent protection.

Features:

  • Resettable Functionality: Automatically resets after an overcurrent condition is resolved.
  • Solid State Design: Enhances reliability due to the absence of moving parts.
  • Fast Trip Time: Quick response to overcurrent conditions, minimizing potential damage.
  • Low Resistance: Maintains low power losses during normal circuit operation.
  • Compact Size: Facilitates use in densely populated circuit boards and small form-factor devices.
  • Surface Mountable: Compatible with automated assembly processes.

Benefits:

  • Increased Reliability: Protects valuable circuitry from potential damage due to overcurrent.
  • Minimized Downtime: Automatic resetting capability ensures quick recovery from fault conditions.
  • Reduced Maintenance: Eliminates the need for manual fuse replacement.
  • Space Efficiency: Small footprint allows integration into compact designs.
  • Cost Savings: Provides a reliable protection mechanism with low total cost of ownership.

Additional Details:

The MINISMDC020F-2(RF1335-000) typically has a maximum voltage rating of 6V and a hold current of 0.20A. The trip current will be higher than the hold current. It is essential to consult the manufacturer's datasheet to get precise electrical specifications, thermal characteristics, and application guidance.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
565+ $0.0888 $50.1720
1,375+ $0.0729 $100.2375
2,125+ $0.0706 $150.0250
2,925+ $0.0684 $200.0700
3,785+ $0.0661 $250.1885
5,070+ $0.0592 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,670 pieces
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess