EN
  • EN
  • DE

MINISMDC014F-2(RF1334-000)

Part No MINISMDC014F-2(RF1334-000)
Manufacturer Littelfuse Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Littelfuse Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830937-MINISMDC014F-2(RF1334-000)
Ultra Librarian 3D Model Ultra Librarian MINISMDC014F-2(RF1334-000) CAD Model

Description

The MINISMDC014F-2(RF1334-000) is a resettable fuse, also known as a polymeric positive temperature coefficient (PPTC) device, manufactured by Littelfuse. This device is designed to protect electronic circuits from overcurrent conditions. When an overcurrent event occurs, the PPTC device heats up and increases its resistance significantly, limiting the current flow and protecting the circuit. Once the fault is removed, the device cools down and returns to its low-resistance state, allowing the circuit to resume normal operation. The '014F' indicates a hold current of 0.14A.

Applications:

  • USB Ports Protection: Protects USB ports from overcurrent conditions caused by faulty devices or short circuits.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices to protect against overcurrent events.
  • Battery Packs: Protects battery packs from overcurrent conditions caused by short circuits or overcharging.
  • Automotive Electronics: Protects sensitive automotive electronics from voltage fluctuations and overcurrent events.
  • General Circuit Protection: Provides overcurrent protection for a wide range of electronic circuits.

Features:

  • Resettable Overcurrent Protection: Automatically resets after the fault is removed.
  • Solid State Device: No moving parts, resulting in high reliability.
  • Fast Trip Time: Quickly responds to overcurrent events to protect the circuit.
  • Low Resistance: Minimizes power loss during normal operation.
  • Small Size: Compact size allows for use in space-constrained applications.
  • Surface Mountable: Suitable for automated assembly.

Benefits:

  • Improved System Reliability: Protects circuits from damage due to overcurrent events.
  • Reduced Downtime: Automatically resets after the fault is removed, minimizing downtime.
  • Lower Maintenance Costs: No need to replace fuses after an overcurrent event.
  • Space-Saving Design: Compact size allows for use in space-constrained applications.
  • Cost-Effective Solution: Provides reliable overcurrent protection at a low cost.

Additional Details:

The MINISMDC014F-2(RF1334-000) has a maximum voltage rating of 6V and a hold current of 0.14A. The trip current (the current at which the device will trip) is typically higher than the hold current. The device's resistance increases significantly when tripped, limiting the current flow to a safe level. It is important to consult the manufacturer's datasheet for specific electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
555+ $0.0909 $50.4495
1,345+ $0.0746 $100.3370
2,075+ $0.0723 $150.0225
2,860+ $0.0700 $200.2000
3,700+ $0.0676 $250.1200
4,955+ $0.0606 $300.2730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess