EN
  • EN
  • DE

AD8319ACPZ-R7

Part No AD8319ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC LOG DETCTR/CTRL 10GHZ 8LFCSP / RF Detector 1MHz to 10000MHz 12dBm 8-Pin LFCSP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 1MHz to 10GHz
RF Type RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN
Input Range -60dBm to -2dBm
Accuracy ±1dB
Supply Voltage - Operating 3 V to 5.5 V
Operating Supply Current 22mA
Case / Package 8-LFCSP-VD (3x2)
Win Source Part Number 008425-AD8319ACPZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD8319
Introduction Date October 27, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8319ACPZ-R7 CAD Model

Description

AD8319ACPZ-R7: A High-Performance RF Logarithmic Detector by Analog Devices Inc.

The AD8319ACPZ-R7 is a state-of-the-art RF logarithmic detector, meticulously designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This device is a key component in a wide range of applications, including power measurement and control systems, transmitter antenna power monitors, and RF signal processing chains.

Key Features

  • Frequency Range: The AD8319ACPZ-R7 is capable of operating over a broad frequency range from 1 MHz to 10 GHz, making it exceptionally versatile for various RF applications.
  • Dynamic Range: It features an impressive dynamic range of 60 dB, ensuring accurate detection and measurement of signals from the faintest to the strongest without the need for manual range switching.
  • Accuracy: The device provides a logarithmic response that is proportional to the RF input signal power, with a typical accuracy of ±1 dB over the full temperature range of -40°C to +85°C.
  • Fast Response Time: With a fast response time, the AD8319ACPZ-R7 can handle rapid signal fluctuations, which is essential for real-time monitoring and control in communication systems.
  • Low Power Consumption: The device operates with a single supply voltage from 2.7 V to 5.5 V and features a low power consumption, making it suitable for portable and battery-powered equipment.

Package and Integration

The AD8319ACPZ-R7 comes in a compact LFCSP (lead-frame chip-scale package) that measures just 3 mm × 3 mm, allowing for easy integration into space-constrained designs. Its surface-mount package is compatible with standard PCB manufacturing processes, facilitating straightforward implementation into existing and new designs.

Applications

With its robust performance characteristics, the AD8319ACPZ-R7 is ideal for a variety of applications, including:

  • Wireless infrastructure (GSM, 3G, LTE base stations)
  • RF power monitoring in radios and transmitters
  • Logarithmic amplifiers and RSSI (Received Signal Strength Indication) circuits
  • Test equipment and instrumentation

Analog Devices Inc. provides comprehensive technical support and documentation for the AD8319ACPZ-R7, ensuring that designers can take full advantage of its features for their specific applications.

You May Also Be Interested in

National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8600 $53.4600
26+ $3.9877 $103.6802
39+ $3.8631 $150.6609
54+ $3.7385 $201.8790
70+ $3.6139 $252.9730
93+ $3.2400 $301.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,250 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess