EN
  • EN
  • DE

MDSR-10-15-20

Part No MDSR-10-15-20
Manufacturer Littelfuse Inc.
Catalog Magnetic, Reed Switches
Description Switch Reed N.O. 0.5A 140VAC 200VDC 10VA 0.5ms 120mOhm / SWITCH REED SPST-NO 350MA 140V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Switches
Manufacturer Littelfuse Inc.
Packaging Bulk
Status Active
Type Glass Body
Circuit SPST-NO
Operate Range 15 to 20AT
Current - Switching 350mA (AC), 500mA (DC)
Voltage - Switching AC 140V
Voltage - Switching DC 200V
Power - Rated 10W
Operate Time 0.5ms
Release Time 0.1ms
Mounting Through Hole
Termination Style Axial
Length - Overall 1.590" (40.39mm)
Size - Body 0.071" Dia x 0.400" L (1.80mm x 10.16mm)
Temperature Range - Operating -40°C to 125°C
Capacitance 0.2pF
Current - Carry 1A (DC)
Win Source Part Number 123692-MDSR-10-15-20
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MDSR-10
Introduction Date September 03, 2015
ECCN EAR99
Country of Origin Philippines, United States of America
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MDSR-10-15-20 CAD Model

Description

The Littelfuse Inc. MDSR-10-15-20 is a glass body, axial-type switch with a capacitance of 0.2pF.

  • Type: switch
  • Capacitance: 0.2pF
  • Configuration: Single-pole, single-throw (SPST-NO)
  • Power Rating: 10W
  • Operating Range: 15 to 20AT
  • Switching Current (AC): 350mA
  • Switching Current (DC): 500mA
  • Switching Voltage (AC): 140V
  • Switching Voltage (DC): 200V
  • Carry Current (DC): 1A
  • Body Dimensions: 0.071" Dia x 0.400" L (1.80mm x 10.16mm)
  • Mounting Type: Through hole
  • Category: Switches
  • Product Status: Active
  • Popularity: High
  • Operating Temperature: -40°C to 125°C
  • Halogen-Free Compliant: Yes
  • Manufactured in: Philippines and the United States of America
  • Estimated EOL date: 2031
  • Introduction Date: September 03, 2015

You May Also Be Interested in

Standex-Meder Electronics
SWITCH REED SPST-NC 500MA 180V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 300MA 30V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 1A 200V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 300MA 30V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NC 300MA 30V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 265V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 500MA 170V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1394 $62.6670
125+ $0.9350 $116.8750
195+ $0.9058 $176.6310
265+ $0.8766 $232.2990
345+ $0.8473 $292.3185
460+ $0.7597 $349.4620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,190 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess