EN
  • EN
  • DE

XC7A15T-L1CSG324I

Part No XC7A15T-L1CSG324I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 210 I/O 324CSBGA / Artix-7 Field Programmable Gate Array (FPGA) IC 210 921600 16640 324-LFBGA, CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer AMD Xilinx
Packaging Tray
Number of LABs/CLBs 1300
Number of Logic Elements/Cells 16640
Total RAM Bits 921600
Number of I/O 210
Voltage - Supply 0.95V ~ 1.05V
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Case / Package 324-LFBGA, CSPBGA
Supplier Device Package 324-CSPBGA (15x15)
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 126
Win Source Part Number 1318048-XC7A15T-L1CSG324I
Ultra Librarian 3D Model Ultra Librarian XC7A15T-L1CSG324I CAD Model

Description

The Xilinx Artix-7 XC7A15T-L1CSG324I is a low-power FPGA (Field-Programmable Gate Array) designed for cost-sensitive applications requiring a balance of performance and power efficiency. It is part of the Artix-7 family, known for its small form factor and optimized power consumption.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs) and motor control systems for real-time control and monitoring.
  • Automotive: Employed in infotainment systems, advanced driver-assistance systems (ADAS), and body control modules for processing sensor data and controlling vehicle functions.
  • Consumer Electronics: Integrated into portable devices, such as smartphones, tablets, and wearables, for accelerating multimedia processing and implementing custom logic.
  • Medical Devices: Utilized in diagnostic equipment and patient monitoring systems for image processing and data analysis.
  • Aerospace and Defense: Applied in unmanned aerial vehicles (UAVs) and embedded systems for signal processing and control.
  • Embedded Vision: Deployed in machine vision systems for image recognition, object detection, and video analytics.

Features

  • Logic Cells: Contains 16,640 logic cells, providing sufficient capacity for a wide range of digital designs.
  • Block RAM: Offers 540 Kbits of block RAM for on-chip data storage, reducing the need for external memory access.
  • DSP Slices: Includes 40 DSP slices for digital signal processing.
  • Clock Management: Features integrated clock management tiles for precise clock generation and distribution.
  • Package: Available in a 324-pin chip-scale ball grid array (CSG324) package.
  • Low Power: Optimized for low-power operation, making it suitable for battery-powered devices.
  • Operating Temperature: Industrial temperature range version available, supporting -40°C to +100°C junction temperatures.

Benefits

  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices and reducing overall system power requirements.
  • Cost-Effective: Provides a cost-effective solution for high-volume applications.
  • Flexibility: Allows for custom hardware implementation of algorithms and protocols, providing flexibility in design.
  • Integration: Integrates multiple functions into a single device, reducing board space and system complexity.
  • Scalability: Part of the Artix-7 family, offering scalability to meet varying application requirements.
  • Reduced Time to Market: Allows for rapid prototyping and deployment of designs, reducing time to market.

Additional Details

The XC7A15T-L1CSG324I supports various I/O standards, including LVDS, LVTTL, and HSTL, enabling seamless integration with other system components. It is supported by Xilinx's Vivado Design Suite, providing a comprehensive development environment for design entry, simulation, and implementation. The device also features built-in security features, such as bitstream encryption and authentication, to protect against unauthorized access and tampering. The Artix-7 family is known for its robust performance and reliability, making the XC7A15T-L1CSG324I a dependable solution for a wide range of applications.

You May Also Be Interested in

Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess