EN
  • EN
  • DE
Part No HT40
Manufacturer Littelfuse Inc.
Catalog Diacs, Sidacs
Description DIAC 35-45V 2A DO35 / Diac/Sidac Thyristor 35 ~ 45V DO-35
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - DIACs, SIDACs
Mfr Littelfuse Inc.
Package Bulk
Product Status Obsolete
Voltage - Breakover 35 ~ 45V
Current - Breakover 15 µA
Current - Peak Output 2 A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Base Product Number HT4
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 873996-HT40
Ultra Librarian 3D Model Ultra Librarian HT40 CAD Model

Description

The 873996-HT40 is a DIAC (Diode for Alternating Current) component designed for use in discrete semiconductor products, specifically in thyristors.

  • Package Type: Bulk
  • Standard Package: 1,000 pieces
  • Voltage Breakover Range: 35 to 45V
  • Peak Output Current: 2A
  • Breakover Current: 15 μA
  • Package: DO-204AH package, also known as DO-35, which is an axial package.
  • Operating Temperature Range: -40°C to 125°C
  • Manufacturer: Littelfuse Inc.
  • Product Status: Obsolete

You May Also Be Interested in

Littelfuse Inc.
DIAC/SIDAC 270-330V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 348-380V 50A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 120-138V 1A DO-214AC
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 75-90V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 220-250V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 270-330V 1A DO-15
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 79-97V 1A DO-204AC
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 120-138V 1A DO-214AC
Need more? Email Us
Littelfuse Inc.
DIAC/SIDAC 120-138V 1A DO-15
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess