EN
  • EN
  • DE

57140-000

Part No 57140-000
Manufacturer Littelfuse Inc.
Catalog Magnetic Sensors
Description MAGNET 0.906"L X 0.236"W PLASTIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001041-57140-000
Manufacturer Littelfuse Inc.
Category Sensors, Transducers -Magnets -Sensor Matched Magnets
Package Bulk
Package / Case Flange Mount
Material - Magnet Alnico 5 (AlNiCo)
Housing Material Plastic
For Use With/Related Products 59140
Product Status Active
Size 0.906" L x 0.236" W x 0.551" H (23.0mm x 6.00mm x 14.0mm)
Operating Temperature 105°C (TA)
Ultra Librarian 3D Model Ultra Librarian 57140-000 CAD Model

Description

The Littelfuse Inc. matched magnet is a high-quality component designed for use with the 59140 sensor transducer series. The magnet is made of Alnico 5 (AlNiCo), which is a powerful and durable material. The plastic housing material ensures protection and durability. With a size of 0.906" L x 0.236" W x 0.551" H (23.0mm x 6.00mm x 14.0mm), this magnet is compact and easy to install. The flange mount package/case ensures secure and stable installation. This matched magnet is an active product in the market.

You May Also Be Interested in

Littelfuse Inc.
MAGNET 0.906"L X 0.236"W PLASTIC
Lowest to $4.3212
Honeywell
MAGNETOMETER RS232 W/CASE
Lowest to $3,201.4926
Honeywell
MAGNETOMETER RS485 W/CASE
Need more? Email Us
Honeywell
SENSOR HYBRID MAGN 3 AXIS 20-DIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3212 $60.4968
33+ $3.5456 $117.0048
51+ $3.4347 $175.1697
70+ $3.3240 $232.6800
90+ $3.2132 $289.1880
121+ $2.8808 $348.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess