EN
  • EN
  • DE

00940957XXN

Part No 00940957XXN
Manufacturer Littelfuse Inc.
Catalog Circuit Protection Kits - Fuse
Description FUSE KIT AUTO 2-30A 100PC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Automotive
Response Time Fast Blow, Slow Blow
Voltage Rating 32VDC, 36VDC
Current Rating (Amps) 2 ~ 30A
Quantity 100 Pieces (Assorted Per Value)
Includes Fuse Puller
Mounting Type Holder
Packages Included 3AB, 3AG, 1/4\
Package Case
Supply and Demand Status Shortage
Win Source Part Number 1604010-00940957XXN
Ultra Librarian 3D Model Ultra Librarian 00940957XXN CAD Model

Description

N

You May Also Be Interested in

Eaton Bussmann
FUSE TRAY FMX FUSES
Need more? Email Us
Eaton Bussmann
FUSE KIT CARTRDGE SERVICE KIT
Need more? Email Us
39N
Eaton Bussmann
FUSE KIT TELECOM
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 2-30A 101PC
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 2-30A 100PC
Need more? Email Us
Eaton Bussmann
FUSETRON CLASS RK5 FUSE K
Need more? Email Us
Eaton Bussmann
BUSS ASSORTMENT
Need more? Email Us
Littelfuse Inc.
FUSE KIT AUTO 3-30A ASSORT 8PC
Need more? Email Us
Eaton Bussmann
FUSE
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess