EN
  • EN
  • DE

PCA9515AD/G-T

Part No PCA9515AD/G-T
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 1CH 400KHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Cut Reel
Status Obsolete(EOL)
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 6pF
Supply Voltage - Operating 2.3 V to 3.6 V
Operating Supply Current 800μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SO
Win Source Part Number 1086759-PCA9515AD/G-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9515AD/G-T CAD Model

Description

NXP PCA9515AD/G-T I²C Bus Repeater

The NXP PCA9515AD/G-T is a robust I²C bus repeater designed to provide bidirectional voltage-level translation and extend the reach of I²C communication in complex or noisy environments. This integrated circuit is part of NXP's high-performance interface products, offering a convenient solution for applications requiring reliable data transmission over long distances or through areas with high electrical interference.

The PCA9515AD/G-T operates as a two-channel device, with each channel capable of repeating signals between I²C buses. Its design ensures that the integrity of the data is maintained, even when extending the bus length beyond the typical I²C standard limits. This makes it an ideal choice for industrial, automotive, and consumer applications where I²C communication needs to be reliable and resilient.

Key Features:

  • Compatibility: Fully compatible with I²C-bus specification and works with standard I²C-bus devices and multiple masters.
  • Voltage Level Translation: Allows voltage level translation between 3.3 V and 5 V buses, which is essential for mixed-voltage systems.
  • Extended Bus Length: Facilitates extending the I²C-bus by buffering both the data (SDA) and the clock (SCL) lines, allowing the bus to span a greater distance with more connected devices.
  • Hot-Swappable: Its hot-swap capability ensures that the device can be inserted into a live backplane without disrupting the bus communication.
  • No Oscillation: Incorporates stable rise and fall times to prevent data corruption due to bus signal oscillation.
  • Low Standby Current: Features a low standby current, making it suitable for power-sensitive applications.

The PCA9515AD/G-T is available in a small, surface-mount SO8 package, providing a compact solution for space-constrained applications. Its operational temperature range from -40°C to +85°C ensures reliable performance across various environmental conditions. With its ability to interface with legacy devices and support for future-proof designs, the NXP PCA9515AD/G-T is a versatile and essential component for any system requiring enhanced I²C bus capabilities.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess