EN
  • EN
  • DE

VCC1-A3C-27M0950000

Part No VCC1-A3C-27M0950000
Manufacturer Microchip Technology
Catalog Oscillators
Description CMOS XO +5.0 VDC 15PF -40C TO +8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 988314-VCC1-A3C-27M0950000
Ultra Librarian 3D Model Ultra Librarian VCC1-A3C-27M0950000 CAD Model

Description

The VCC1-A3C-27M0950000 is a state-of-the-art voltage-controlled crystal oscillator (VCXO) designed and manufactured by the renowned Microchip Technology. This precision oscillator is engineered to provide a stable and accurate reference signal that is essential for timing and synchronization in advanced electronic systems.

Key Features

  • Frequency Range: The VCC1-A3C-27M0950000 operates at a frequency of 27.095 MHz, making it suitable for a wide range of applications that require a precise and stable clock source.
  • Supply Voltage: It is designed to work with a supply voltage of 3.3V, ensuring compatibility with most modern low-power electronic systems.
  • Output Waveform: The device offers a clean and stable HCMOS/TTL compatible output, which is critical for digital systems requiring high-speed and reliable clock signals.
  • Temperature Stability: With an impressive temperature stability, the VCXO maintains its performance over a wide temperature range, making it ideal for use in environments with varying temperatures.
  • Low Phase Noise: The VCC1-A3C-27M0950000 exhibits low phase noise characteristics, which is vital for applications such as telecommunications and data communications that demand high signal integrity.
  • Packaging: Packaged in a robust and compact surface-mount package, it is designed for easy integration into a variety of electronic assemblies.

Applications

The versatility of the VCC1-A3C-27M0950000 makes it an excellent choice for multiple applications, including but not limited to:

  • Telecommunication systems
  • Data communication equipment
  • Wireless infrastructure
  • Test and measurement instruments
  • Satellite communication systems
  • Industrial electronics

Why Choose Microchip Technology's VCC1-A3C-27M0950000?

Microchip Technology's commitment to quality and performance is evident in the VCC1-A3C-27M0950000. With its precise frequency control, low power consumption, and high reliability, this VCXO is an ideal solution for designers looking to enhance the performance of their electronic systems. Whether for commercial or industrial applications, the VCC1-A3C-27M0950000 from Microchip Technology ensures that your projects stay on time and in sync.

You May Also Be Interested in

AVX Corp/Kyocera Corp
XTAL OSC XO 20.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 125.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Microchip Technology
MEMS OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess