EN
  • EN
  • DE

LTS-5501AB

Part No LTS-5501AB
Manufacturer LITE-ON Technology
Catalog Display Modules - LED Character and Numeric
Description DISPLAY 7SEG 0.56\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Obsolete
Number of Characters 1
Size / Dimension 0.673" H x 0.488" W x 0.315" D (17.10mm x 12.40mm x 8.00mm)
Digit/Alpha Size 0.56" (14.22mm)
Display Type 7-Segment
Common Pin Common Anode
Color Blue
Voltage - Forward (Vf) (Typ) 3.8V
Current - Test 20mA
Millicandela Rating 4.3mcd
Wavelength - Peak 428nm
Power Dissipation (Max) 65mW
Package / Case 10-DIP (0.600\;5;9;7;10;8;3;4;2;1;1528;2007;2460;175;516;2661;1080;600039;4166;1830;754;160;3528;67;811;236;39;488;5817;10;149;1516;68;846;1597;1568;404;1497;751;28;732;818;0;3768;56427;2084;4832;110728;110727;1462;14503;2021;50851;14532;61844;114082;114081;16940;16941;16942;16943;16944;16945;16946;16947;92062;110546;110557;104907;104908;110555;104905;104906;60000;104902;104903;104912;110549;104911;110547;98485;98490;104910;110543;110551;98491;98487;110545;110552;60002;111079;98488;111080;110558;98489;98486;104904;110553;60003;110548;110550;110556;98492;98493;110554;110544;86707;59257;59258;59259;59260;59261;59262;1292;33047;1033;41026;18265;42643;41022;41028;124461;80452;41019;41025;41027;41020;41021;75893;41024;41023;2646;48661;42644;42645;42646;42647;721;129827;101781;63178;63179;101782;101783;101784;63180;101785;101786;63181;63182;121827;121828;101787;101788;101789;101790;63183;63184;101791;101792;131467;42648;42649;42650;42651;42652;42653;42654;41031;41032;93089;93090;8;62;61;3;2;243;804;250;1;17;6;0;2;4;7;1;1;39665;53242;121326;169295;175192;203167;207610;229001;249730;267825;281410;1;537;16995;754568;18828;738386;18829;460066;458690;18830;463247;766151;21225;636426;21427;21544;730529;21545;460065;21546;458686;471256;738385;21547;497855;21548;460064;458691;816877;21549;21550;463249;21551;21552;21553;21554;463248;463253;21555;491902;21556;21557;491898;21558;21679;22138;22780;23086;23087;23088;23089;469057;837883;749413;727881;23406;24319;24320;730531;24321;24322;816967;838835;25641;462726;25643;25644;738388;25646;25647;25783;25784;491900;25785;25786;734270;25787;25846;25847;25848;25849;765771;25851;26048;26049;469058;26050;26051;26052;460063;458692;26054;26055;26058;458687;26059;26060;508666;26061;26062;26063;26064;26065;26066;463255;26067;463254;26068;26069;26070;26285;26286;26287;26288;26545;26860;491897;27147;471260;27148;27149;27150;462723;27151;27152;497857;27153;27154;497856;27239;27433;28211;574107;28212;841912;469045;28213;28214;28215;841556;28216;28217;28218;28219;28220;497860;574108;28221;478368;28222;28223;478364;28224;816968;478365;29077;458689;29078;29079;29080;29081;29082;29217;29218;29324;29431;29620;29621;29622;29623;29624;29626;29627;715936;753747;29730;30052;30349;30445;30446;30447;816878;30448;460062;458688;30449;463251;30450;30451;30452;30453;30454;463256;30455;30456;463252;811103;719629;30603;30605;30606;30607;30608;30667;707578;30668;30669;30670;491934;30671;30922;30923;30924;462722;471265;30925;30926;30927;491915;30928;30929;31094;31095;738389;31096;31115;815511;31161;31804;478367;31805;31950;32328;32329;32340;490282;32367;32368;462729;32388;471261;32389;32390;32451;32503;32550;467753;32551;32552;32553;32554;32555;32556;32557;32558;32559;32560;32561;730530;32562;32563;443810;32564;32565;32566;32567;32568;32569;32570;462724;32571;32572;467752;32573;32574;478366;32575;32576;32577;32578;32579;32580;32582;816969;32583;32584;491935;32585;32586;32587;32588;816970;32589;491899;32590;462386;32591;765868;32643;32898;32899;727880;32900;32901;32902;32903;32904;741838;32905;462728;32907;574687;32908;32909;32911;32970;32971;32972;32973;32974;33595;33733;469044;33929;445429;33955;33989;492320;34487;738387;34879;34978;34979;35167;35168;35169;35170;766152;35192;699354;35193;727876;35194;497858;36237;36277;36364;37276;37661;37662;37663;38247;445430;38326;38327;38328;38329;734271;471267;38330;38331;38332;38333;38334;38335;38417;38443;457460;38444;445431;41229;41272;41290;43024;43025;765772;462725;43033;43034;471266;43035;43036;727877;43037;45254;45316;445432;45459;46129;46130;46927;47711;445433;47815;48267;48315;48316;483
Ultra Librarian 3D Model Ultra Librarian LTS-5501AB CAD Model

Description

NULL

You May Also Be Interested in

Lite-On Inc.
DISPLAY 7-SEG 0.3" SGL RED 10DIP
Need more? Email Us
ON Semiconductor
DISP 7SEG 0.29" OV/FL ORG 14DIP
Need more? Email Us
Broadcom Limited
DISP 7SEG 0.56" OV/FL RED 10DIP
Lowest to $32.6126
Panasonic
General Purpose Long Interval Timers
Lowest to $2.9105
Broadcom Limited
DISPLAY 7SEG 0.4" DBL GRN 18DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7-SEG 0.4" DBL RED 18DIP
Need more? Email Us
Panasonic
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.4" DBL GRN 18DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.51" SGL RED 10DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess