EN
  • EN
  • DE

LTL-4266NR

Part No LTL-4266NR
Manufacturer LITE-ON Technology
Catalog LED Indication - Discrete
Description LED RED CLEAR T-1 T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Color Red
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 170mcd
Lens Style Round with Domed Top
Lens Size 3mm, T-1
Voltage - Forward (Vf) (Typ) 1.8V
Current - Test 20mA
Viewing Angle 45°
Mounting Type Through Hole
Wavelength - Dominant 638nm
Wavelength - Peak 660nm
Package / Case Radial
Supplier Device Package T-1
Height (Max) 5.85mm;5;9;7;10;8;3;4;2;1;1528;209;2007;2460;475;4991;1050;5271;492;516;2661;1642;90;350;1948;5242;1080;1601;600039;4544;2832;4166;3147;480;107;448;1830;289;754;1927;602128;160;67;4491;1125;3372;39;488;958;602315;2234;3818;10;1778;1516;3970;1715;846;1510;1261;1597;897;425;1855;3010;1568;404;1497;264;365;2835;2679;751;28;732;5859;818;0;93141;131019;91606;91607;6290;16840;16841;16842;16865;56423;16863;16843;16844;16864;16845;16852;16850;65414;16846;6354;6355;16851;16849;91608;128450;14807;2084;13379;56424;56425;73052;2088;49540;49541;16587;54358;56435;19905;43106;16675;16682;16683;26301;126621;16774;16775;16777;16778;54359;54360;31146;31147;93762;93763;93764;93765;93766;93767;86701;93768;93769;93770;93771;93772;93773;110566;110567;110563;93011;88661;88659;88662;88660;62456;104900;93774;86696;86695;86698;93775;86702;114078;114079;114080;96004;61468;74346;74347;80291;110564;110807;86697;86694;70577;70578;61469;75337;90131;104824;104829;104826;104827;104823;104825;104836;104834;104832;104831;104828;104833;104835;104830;104839;106193;106202;106188;106187;90132;106184;103321;103322;103323;103324;103325;103326;103327;103328;104838;104837;96946;103329;103330;103331;103332;103333;103334;103335;119073;112158;112161;112160;112157;112155;90133;90134;90135;90136;90137;106192;90138;106186;90139;90140;106174;106183;106180;90141;106204;90142;106194;106197;106198;90143;90144;90145;106200;106203;106199;106196;106181;106178;106182;106177;106176;90146;90147;90148;90149;90150;106185;90151;90152;106195;106190;106189;106191;106327;66470;124182;124183;83185;115846;8730;25568;19904;111489;129744;129499;51707;51709;51710;51668;62421;127364;118832;118833;118834;118835;118836;115062;20312;62447;62446;62453;125282;62452;62435;53176;53177;53178;53179;53180;53182;53190;53183;53184;53185;108036;53186;53187;53188;53189;53191;111493;111509;111491;111494;43657;111506;111501;50539;47346;119015;111492;110946;111495;111006;56952;110947;121971;111502;56951;111490;111498;56949;111007;47347;110949;59945;111004;111507;47348;110948;111505;47349;111503;111500;31054;111508;56953;111497;111504;47354;111488;77302;111487;111484;111485;111486;47350;111482;47351;111496;30543;111483;30544;56959;56954;56955;56956;111005;56957;111499;47352;49007;50315;110950;123338;43218;16798;16799;43104;43220;49538;9582;95826;50547;99849;99850;74359;90327;95912;8291;53274;62461;62460;77947;77946;62425;62426;109072;62429;62427;77141;30477;109069;112156;112154;112159;34507;19900;25662;109740;109732;109735;109737;101013;101012;101011;101014;50962;20311;62449;62440;132277;44847;7031;56114;75141;55340;49738;112693;79887;86708;86692;110565;17001;62939;17080;17081;61463;61464;62940;61465;61466;111511;98507;86699;98509;110951;61467;61470;61471;86693;88664;86700;110561;110562;96027;17294;86691;45663;117196;110809;98508;105345;105344;129121;129122;129108;125110;129124;129123;59952;15434;59953;61555;77155;65717;77153;77154;44926;59956;59957;59958;59959;59962;59963;59964;59395;59965;59966;59967;59968;59969;59970;59971;75476;107395;119649;59972;59973;59974;119650;119651;59975;59976;59977;59978;92289;59979;59980;59954;59955;49539;58140;48886;127194;127195;44738;67745;67746;67747;67748;67749;65481;74443;79884;56739;81092;56740;86256;48660;62450;62466;62441;62420;62424;76414;19903;125022;30476;62434;62445;18504;15846;44849;53247;62458;53275;62463;62443;62455;62467;91214;62457;62459;62442;51990;43455;118069;118068;90638;19974;87684;94134;88996;91213;62462;62444;54241;62464;62417;62418;81691;63157;62451;62423;88997;88998;8785;44934;48445;105482;105483;1
Ultra Librarian 3D Model Ultra Librarian LTL-4266NR CAD Model

Description

NULL

You May Also Be Interested in

Citizen
Need more? Email Us
Citizen
Need more? Email Us
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Rohm Semiconductor
LED YELLOW DIFFUSED 1608 SMD
Lowest to $0.0615
Visual Communications Company - VCC
LED RED CLEAR 2SMD R/A
Need more? Email Us
Rohm Semiconductor
LED GREEN DIFFUSED T-1 T/H
Need more? Email Us
Visual Communications Company - VCC
LED RED CLEAR 0805 SMD
Need more? Email Us
Kingbright
LED RGB CLEAR T-1 3/4 T/H
Lowest to $3.7280
Vishay
LED GREEN CLEAR SMD MINILED SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess