EN
  • EN
  • DE

LTH-1550-06

Part No LTH-1550-06
Manufacturer LITE-ON Technology
Catalog Optical Sensors - Reflective - Analog Output
Description PHOTOINTERRUPTER REFL 940/PTR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Sensing Method Reflective
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Collector (Ic) (Max) 20 mA
Current - DC Forward (If) (Max) 60 mA
Output Type Phototransistor
Response Time 3µs, 4µs
Mounting Type Surface Mount
Package / Case 4-SMD, Flat Leads
Ultra Librarian 3D Model Ultra Librarian LTH-1550-06 CAD Model

Description

NULL

You May Also Be Interested in

TT Electronics
SWITCH SLOT OPTIC FLAG TRANS-OUT
Need more? Email Us
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
Rohm Semiconductor
PHOTOINTERRUPTER REFL 6MM 800NM
Lowest to $0.6607
Omron
SENSR OPTO TRANS 5MM REFL TH PCB
Lowest to $2.1624
TT Electronics
SENSR OPTO TRANS 3.81MM REFL PCB / Reflective Optical Sensor 0.150" (3.81mm) PCB Mount
Need more? Email Us
TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
TT Electronics
SENSOR REFLECTIVE W/RED LED
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR REFLECTIVE
Need more? Email Us
Omron
SENSR OPTO TRANS 5MM REFL SOLDER
Lowest to $4.7086

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess