EN
  • EN
  • DE

LTC-5653Y-01

Part No LTC-5653Y-01
Manufacturer LITE-ON Technology
Catalog Display Modules - LED Character and Numeric
Description DISP 7SEG 0.56\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Number of Characters 4
Size / Dimension 0.748" H x 1.984" W x 0.315" D (19.00mm x 50.40mm x 8.00mm)
Digit/Alpha Size 0.56" (14.22mm)
Display Type 7-Segment
Common Pin Common Anode
Color Yellow
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 20mA
Millicandela Rating 2.4mcd
Wavelength - Peak 585nm
Power Dissipation (Max) 60mW
Package / Case 12-DIP (0.600\;5;9;7;10;8;3;4;2;1;1528;2007;2460;175;516;2661;1080;600039;4166;1830;754;160;3528;67;811;236;39;488;5817;10;149;1516;68;846;1597;1568;404;1497;751;28;732;818;0;3768;56427;2084;4832;110728;110727;1462;14503;2021;50851;14532;61844;114082;114081;16940;16941;16942;16943;16944;16945;16946;16947;92062;110546;110557;104907;104908;110555;104905;104906;60000;104902;104903;104912;110549;104911;110547;98485;98490;104910;110543;110551;98491;98487;110545;110552;60002;111079;98488;111080;110558;98489;98486;104904;110553;60003;110548;110550;110556;98492;98493;110554;110544;86707;59257;59258;59259;59260;59261;59262;1292;33047;1033;41026;18265;42643;41022;41028;124461;80452;41019;41025;41027;41020;41021;75893;41024;41023;2646;48661;42644;42645;42646;42647;721;129827;101781;63178;63179;101782;101783;101784;63180;101785;101786;63181;63182;121827;121828;101787;101788;101789;101790;63183;63184;101791;101792;131467;42648;42649;42650;42651;42652;42653;42654;41031;41032;93089;93090;8;62;61;3;2;243;804;250;1;17;6;0;2;4;7;1;1;39665;53242;121326;169295;175192;203167;207610;229001;249730;267825;281410;1;537;16995;754568;18828;738386;18829;460066;458690;18830;463247;766151;21225;636426;21427;21544;730529;21545;460065;21546;458686;471256;738385;21547;497855;21548;460064;458691;816877;21549;21550;463249;21551;21552;21553;21554;463248;463253;21555;491902;21556;21557;491898;21558;21679;22138;22780;23086;23087;23088;23089;469057;837883;749413;727881;23406;24319;24320;730531;24321;24322;816967;838835;25641;462726;25643;25644;738388;25646;25647;25783;25784;491900;25785;25786;734270;25787;25846;25847;25848;25849;765771;25851;26048;26049;469058;26050;26051;26052;460063;458692;26054;26055;26058;458687;26059;26060;508666;26061;26062;26063;26064;26065;26066;463255;26067;463254;26068;26069;26070;26285;26286;26287;26288;26545;26860;491897;27147;471260;27148;27149;27150;462723;27151;27152;497857;27153;27154;497856;27239;27433;28211;574107;28212;841912;469045;28213;28214;28215;841556;28216;28217;28218;28219;28220;497860;574108;28221;478368;28222;28223;478364;28224;816968;478365;29077;458689;29078;29079;29080;29081;29082;29217;29218;29324;29431;29620;29621;29622;29623;29624;29626;29627;715936;753747;29730;30052;30349;30445;30446;30447;816878;30448;460062;458688;30449;463251;30450;30451;30452;30453;30454;463256;30455;30456;463252;811103;719629;30603;30605;30606;30607;30608;30667;707578;30668;30669;30670;491934;30671;30922;30923;30924;462722;471265;30925;30926;30927;491915;30928;30929;31094;31095;738389;31096;31115;815511;31161;31804;478367;31805;31950;32328;32329;32340;490282;32367;32368;462729;32388;471261;32389;32390;32451;32503;32550;467753;32551;32552;32553;32554;32555;32556;32557;32558;32559;32560;32561;730530;32562;32563;443810;32564;32565;32566;32567;32568;32569;32570;462724;32571;32572;467752;32573;32574;478366;32575;32576;32577;32578;32579;32580;32582;816969;32583;32584;491935;32585;32586;32587;32588;816970;32589;491899;32590;462386;32591;765868;32643;32898;32899;727880;32900;32901;32902;32903;32904;741838;32905;462728;32907;574687;32908;32909;32911;32970;32971;32972;32973;32974;33595;33733;469044;33929;445429;33955;33989;492320;34487;738387;34879;34978;34979;35167;35168;35169;35170;766152;35192;699354;35193;727876;35194;497858;36237;36277;36364;37276;37661;37662;37663;38247;445430;38326;38327;38328;38329;734271;471267;38330;38331;38332;38333;38334;38335;38417;38443;457460;38444;445431;41229;41272;41290;43024;43025;765772;462725;43033;43034;471266;43035;43036;727877;43037;45254;45316;445432;45459;46129;46130;46927;47711;445433;47815;48267;48315;48316;483
Ultra Librarian 3D Model Ultra Librarian LTC-5653Y-01 CAD Model

Description

NULL

You May Also Be Interested in

Rohm Semiconductor
DISPLAY 7SEG 0.56" TRP RED 28DIP
Need more? Email Us
Broadcom Limited
DISP 7SEG 0.56" OV/FL RED 10DIP
Lowest to $1.4567
Panasonic
General Purpose Long Interval Timers
Lowest to $2.9105
Broadcom Limited
DISP 7SEG 0.56" OV/FL GRN 10DIP
Lowest to $9.7932
Broadcom Limited
DISPLAY 7-SEG 0.4" DBL RED 18DIP
Need more? Email Us
Lite-On Inc.
DISPLAY 7SEG 0.43" SGL RED 14DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.43" SGL GRN 14DIP
Need more? Email Us
NXP / Nexperia
2.5GHz low voltage fractional-N dual frequency synthesizer
Need more? Email Us
Broadcom Limited
DISPLAY 7-SEG 0.4" DBL RED 18DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess