Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type LED Module
Color Blue
Wavelength 470nm
Configuration Round
Luminous Flux @ Current/Temperature 12lm (Typ)
Current - Test 350mA
Temperature - Test 25°C
Voltage - Forward (Vf) (Typ) 3.8V
Lumens/Watt @ Current - Test 9 lm/W
Current - Max 350mA
Viewing Angle 110°
Size / Dimension 8.00mm Dia
Height 3.15mm
Lens Type Domed
Ultra Librarian 3D Model Ultra Librarian LOPL-E011BA CAD Model

Description

NULL

You May Also Be Interested in

JKL Components Corp.
LED ENG WM WHT LNR LGT STRIP
Need more? Email Us
ECAD model for ZRS-8480-WW
Bridgelux
LED COB VESTA WM WHT RECT 2400K
Need more? Email Us
ECAD model for BXRV-DR-1830G-1000-A-13
Luminus Devices Inc.
LED COB CXM-22 GEN3 WHT SQ 2700K
Need more? Email Us
ECAD model for CXM-22-27-80-54-AC30-F4-3
Luminus Devices Inc.
LED COB CXM-22 GEN4 WHT SQ 3500K
Need more? Email Us
ECAD model for CXM-22-35-80-54-AC40-F5-3
New Energy
LED MOD XLAMP WHT STARBRD 2700K
Need more? Email Us
ECAD model for XQEAWT-H0-0000-00000HBE8-SB01
Inspired LED, LLC
LED ENG NEU WHT 4200K 12M REEL
Need more? Email Us
ECAD model for 12V-NB-PW-12M
Bridgelux
LED COB V6 HD WARM WHT SQU 2700K
Need more? Email Us
ECAD model for BXRH-27E1000-B-73
TT Electronics
LED ENG BLUE LINEAR STRIP
Need more? Email Us
ECAD model for OVQ12S30B7
New Energy
LED MOD XLAMP WH STARBOARD 5000K
Need more? Email Us
ECAD model for XHP70B-00-0000-0D0BP250E-SB01

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention