EN
  • EN
  • DE

STPF2010CT

Part No STPF2010CT
Manufacturer Lite-On Inc.
Catalog OEM Parts ( S )
Description Super Fast Glass Passivated Rectifier, GPP.If - 20A, lfsm - 125A, IR - 10uA, VF - 1.1V, Trr - 30ns
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097227-STPF2010CT
Categories OEM Parts( S )
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STPF2010CT CAD Model

Description

The STPF2010CT is a Schottky Barrier Rectifier manufactured by Lite-On Inc. It is designed for high-efficiency rectification and fast switching applications.

Applications:

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in SMPS circuits to convert AC to DC efficiently.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power management.
  • Freewheeling Diode: Employed as a freewheeling diode in inductive circuits to protect switching devices.
  • Polarity Protection: Used for reverse polarity protection in electronic circuits.
  • Solar Power Systems: Utilized in solar power systems for efficient power conversion.

Features:

  • High Surge Current Capability: Can withstand high surge currents, making it suitable for demanding applications.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • High Switching Speed: Allows for fast switching, making it suitable for high-frequency applications.
  • Low Reverse Leakage Current: Reduces power losses and improves efficiency.
  • Pb-Free Package: Complies with RoHS standards, making it environmentally friendly.
  • Operating Temperature: Wide operating temperature range, ensuring stable performance in various environments.

Benefits:

  • Improved Efficiency: Low forward voltage drop and low reverse leakage current contribute to improved efficiency in power conversion circuits.
  • Enhanced Reliability: High surge current capability and wide operating temperature range ensure reliable performance in harsh environments.
  • Reduced Power Losses: Low forward voltage drop minimizes power losses, improving overall system efficiency.
  • Fast Switching: High switching speed allows for efficient operation in high-frequency applications.
  • Environmentally Friendly: Pb-free package complies with RoHS standards.

Additional Details:

The Lite-On STPF2010CT is a Schottky Barrier Rectifier designed for efficient and reliable performance in a variety of power electronics applications. With a low forward voltage drop and fast switching speed, this rectifier minimizes power losses and improves overall system efficiency. Its high surge current capability and wide operating temperature range ensure reliable operation in demanding environments. The STPF2010CT is commonly used in switching mode power supplies, DC-DC converters, and other applications requiring high-efficiency rectification. The Pb-free package makes it environmentally friendly and compliant with RoHS standards. This rectifier provides a cost-effective solution for applications requiring high performance and reliability. The forward voltage is typically around 0.5V at rated current, and the reverse leakage current is minimal. The compact design allows for easy integration into existing circuits.

You May Also Be Interested in

Murata Electronics North America
Lowest to $0.3269
Semikron
Pbc Driver For One Igbt; 10A; 1700V
Need more? Email Us
NXP / Nexperia
Indesit, Large Appliances
Need more? Email Us
Samsung
Lowest to $12.5133
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA / Configurable Registered Buffer for DDR2 IC 96-CABGA (13.5x5.5)
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess