EN
  • EN
  • DE

SB5150_HF

Part No SB5150_HF
Manufacturer Lite-On Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091297-SB5150_HF
Categories OEM Parts( S )
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SB5150_HF CAD Model

Description

The SB5150_HF is a Schottky Barrier Rectifier manufactured by Lite-On Inc. It's designed for high-frequency applications where efficiency and fast switching speeds are critical. The "HF" designation likely indicates that it is halogen-free and compliant with environmental regulations.

Applications

  • Switching Mode Power Supplies (SMPS): Improves efficiency in high-frequency SMPS designs.
  • DC-DC Converters: Used in voltage regulators and converters for portable devices.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes in switching circuits.
  • High-Frequency Inverters: Used in inverters for solar power and other renewable energy systems.
  • Reverse Polarity Protection: Prevents damage from incorrect power supply connections.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves overall efficiency.
  • High Surge Current Capability: Withstands high current surges without damage.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Halogen-Free: Compliant with environmental regulations, reducing harmful substances.
  • High Reliability: Ensures stable and consistent performance over time.

Benefits

  • Increased System Efficiency: Reduces energy consumption and lowers operating costs.
  • Improved Thermal Performance: Low forward voltage drop minimizes heat generation.
  • Protection Against Voltage Transients: Safeguards sensitive components from damage.
  • Environmentally Friendly: Complies with RoHS and halogen-free standards.
  • Extended Component Lifespan: High reliability ensures long-term performance.

Additional Details

The SB5150_HF typically comes in a DO-201AD package. It has a maximum repetitive peak reverse voltage of 150V and a maximum average forward current of 5A. The operating junction temperature range is usually -65°C to +125°C. The forward voltage drop (Vf) is typically around 0.85V at 5A. This Schottky rectifier is well-suited for applications requiring a combination of high efficiency, fast switching, and environmental compliance. Lite-On Inc. is a reputable manufacturer known for producing reliable and high-quality semiconductor components.

You May Also Be Interested in

Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
STMicroelectronics
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess