EN
  • EN
  • DE

SB140_HF

Part No SB140_HF
Manufacturer Lite-On Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091270-SB140_HF
Categories OEM Parts( S )
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SB140_HF CAD Model

Description

The SB140_HF is a Schottky Barrier Rectifier manufactured by Lite-On Inc. It is designed for high-efficiency rectification in various applications, offering a low forward voltage drop and fast switching speed. This makes it suitable for use in switching power supplies, DC-DC converters, and other high-frequency circuits where efficiency is critical.

Applications

  • Switching Power Supplies: Used as a rectifier in SMPS circuits to improve efficiency and reduce power loss.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage conversion.
  • Freewheeling Diode: Protects inductive loads from voltage spikes when switching inductive components.
  • Solar Power Systems: Used in solar inverters and charge controllers for efficient power management.
  • LED Lighting: Integrated into LED drivers for efficient and reliable power delivery to LEDs.

Features

  • Low Forward Voltage Drop: Minimizes power dissipation and improves overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • High Surge Current Capability: Provides robustness against transient current surges.
  • Halogen-Free: Complies with environmental regulations, ensuring it is free from harmful substances.
  • Surface Mount Package: Allows for automated assembly on printed circuit boards (PCBs).

Benefits

  • Increased Efficiency: Reduces power loss and heat generation in power electronic circuits.
  • Enhanced Reliability: Provides stable performance even under demanding operating conditions.
  • Simplified Design: Easy to integrate into various circuit configurations.
  • Compact Size: Enables miniaturization of electronic devices.
  • Environmental Friendliness: Halogen-free construction reduces environmental impact.

Additional Details

The SB140_HF Schottky Barrier Rectifier has a maximum repetitive peak reverse voltage (VRRM) of 40V and a forward current (IF) of 1A. The low forward voltage drop (VF) is typically around 0.55V, which significantly reduces power dissipation compared to standard PN junction diodes. The fast switching speed allows for efficient operation at high frequencies, making it ideal for modern switching power supplies and DC-DC converters. The surface mount package simplifies assembly and reduces the overall size of the circuit. The Halogen-Free designation ensures that the device complies with environmental regulations. Always consult the datasheet provided by Lite-On Inc. for detailed specifications, application notes, and safety precautions to ensure proper usage and optimal performance of the SB140_HF.

You May Also Be Interested in

Vishay
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
STMicroelectronics
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess