EN
  • EN
  • DE

S2PF200N65R

Part No S2PF200N65R
Manufacturer Lite-On Inc.
Catalog OEM Parts ( S )
Description N-Channel 650V Enhancement Mode Power MOSFET, High Voltage. ID - 20A, VGS (th) Max - 4V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090003-S2PF200N65R
Categories OEM Parts( S )
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S2PF200N65R CAD Model

Description

The S2PF200N65R is a 650V N-Channel Power MOSFET from Lite-On Inc., designed for high-efficiency power switching applications. This MOSFET features a low on-resistance, fast switching speed, and robust avalanche characteristics, making it suitable for various power conversion circuits.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • DC-DC Converters
  • AC-DC Power Adapters
  • Power Factor Correction (PFC)
  • LED Lighting Drivers

Features:

  • Voltage Rating: 650V
  • Continuous Drain Current (Id): 20A
  • Pulsed Drain Current (Idm): 60A
  • On-Resistance (Rds(on)): 0.20 Ohms (typical)
  • Gate Charge (Qg): 25 nC (typical)
  • Avalanche Energy (EAS): 300 mJ
  • Package: TO-220F
  • Fast Switching Speed: Reduces switching losses.
  • Low Gate Charge: Improves efficiency and reduces drive requirements.
  • RoHS Compliant: Lead-free construction.

Benefits:

  • High Efficiency: Lower on-resistance minimizes conduction losses.
  • Reliable Operation: Robust design for stable performance in demanding applications.
  • Ease of Use: Standard TO-220F package for easy mounting and heat sinking.
  • Simplified Thermal Management: Helps to maintain safe operating temperatures.
  • Cost-Effective: Offers a good balance of performance and price.

The S2PF200N65R Power MOSFET is a suitable component for various power switching applications where high efficiency, reliability, and ease of use are important considerations. Its robust characteristics and standard TO-220F packaging make it a versatile choice for power electronics design.

You May Also Be Interested in

Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess