EN
  • EN
  • DE

LTW594VS

Part No LTW594VS
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Depth 4 mm
Forward Voltage 3.7 V
Length 4 mm
Luminous Intensity 11 cd
Maximum Operating Temperature 80 °C
Min Operating Temperature -25 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 8
Packaging Tape and Reel
Power Dissipation 74 mW
Reverse Voltage 5 V
RoHS Compliant
Test Current 20 mA
Viewing Angle 50 °
Win Source Part Number 1072956-LTW594VS
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTW594VS CAD Model

Description

The LTW594VS electronic component is manufactured by Lite-On Inc.

  • Part Category: OEM part, J-L
  • Popularity: Low
  • Component Status: Shortage
  • Win Source Part Number: 1072956-LTW594VS
  • Packaging: Tape and reel
  • Length: 4 mm
  • Number of Elements: 1
  • Forward Voltage: 3.7 V
  • Luminous Intensity: 11 cd
  • Power Dissipation: 74 mW
  • Reverse Voltage: 5 V
  • Viewing Angle: 50 degrees
  • Number of Pins: 8
  • Alternative Parts (cross-reference): LTW594VSLTW-594VS
  • RoHS Compliance: Compliant
  • Maximum Operating Temperature: 80 degrees Celsius
  • Mounting Technology: Surface mount
  • Test Current: 20 mA

You May Also Be Interested in

Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Leshan Radio
Lowest to $0.0382
KEC
Lowest to $0.0658
Lowpower
Lowest to $0.0405
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lowpower
Lowest to $0.0643

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess