EN
  • EN
  • DE

LTW-C250DC5

Part No LTW-C250DC5
Manufacturer Lite-On Inc.
Catalog LED Indication - Discrete
Description SMD LTW-C250DC5 WHITE TYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr Lite-On Inc.
Package Tape & Reel
Product Status Active
Color White
Millicandela Rating 112mcd
Lens Style Rectangle with Flat Top
Lens Size 3.20mm x 1.20mm
Voltage - Forward (Vf) (Typ) 2.9V
Viewing Angle 130°
Mounting Type Surface Mount
Package / Case 1205 (3212 Metric)
Supplier Device Package 1205
Size / Dimension 3.20mm L x 1.20mm W
Height (Max) 0.90mm
Base Product Number LTW-C250
Standard Package 3,000 pcs
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1072966-LTW-C250DC5
Ultra Librarian 3D Model Ultra Librarian LTW-C250DC5 CAD Model

Description

The LTW-C250DC5 is a white LED indication component from Lite-On Inc.

  • Category: Discrete LED indication category of optoelectronics
  • Package: Tape and reel
  • Size: 3.20mm L x 1.20mm W
  • Standard Package Quantity: 3,000 pieces
  • Viewing Angle: 130°
  • Millicandela Rating: 112mcd
  • Forward Voltage (Vf): 2.9V (typical)
  • Mounting Type: Surface mount
  • Application Suitability: Applications that require white LED indication

You May Also Be Interested in

Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Citizen
Need more? Email Us
Visual Communications Company - VCC
LED RED CLEAR 0805 SMD
Need more? Email Us
Citizen
Need more? Email Us
Kingbright
LED RGB CLEAR T-1 3/4 T/H
Lowest to $3.7280
Citizen
Lowest to $0.1640
Rohm Semiconductor
LED RED DIFFUSED 1608 SMD
Lowest to $0.0534
Citizen
Need more? Email Us
Citizen
Lowest to $0.0497

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess