EN
  • EN
  • DE

LTW-593DS-B2

Part No LTW-593DS-B2
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828834-LTW-593DS-B2
Ultra Librarian 3D Model Ultra Librarian LTW-593DS-B2 CAD Model

Description

The LTW-593DS-B2 is an LED lamp manufactured by Lite-On Inc. designed for a variety of indicator and general illumination applications. It offers a combination of brightness and energy efficiency in a compact package.

Applications:

  • Indicator Lights: Used as indicator lights in consumer electronics, industrial equipment, and automotive applications.
  • Panel Indicators: Employed in control panels and dashboards to indicate status or alert conditions.
  • Backlighting: Can be used for backlighting small displays and keypads.
  • General Illumination: Suitable for small-scale general illumination tasks, such as accent lighting.
  • Toys and Novelties: Used in toys and novelty items for visual effects.

Features:

  • Through-Hole Mounting: Designed for through-hole mounting on printed circuit boards.
  • High Brightness: Provides a good level of luminous intensity for clear visibility.
  • Low Power Consumption: Energy-efficient operation helps to reduce power usage.
  • Long Lifespan: Offers a long operating life, minimizing replacement frequency.
  • Various Colors: Available in a range of colors to suit different application requirements.

Benefits:

  • Clear Indication: Provides clear and bright indication of status or alerts.
  • Energy Efficiency: Low power consumption helps to reduce energy costs.
  • Long-Term Reliability: Long lifespan minimizes the need for frequent replacements.
  • Easy Installation: Through-hole mounting simplifies installation on PCBs.
  • Versatile Use: Suitable for a variety of applications requiring LED indication or illumination.

Additional Details:

The LTW-593DS-B2 is a discrete LED packaged for through-hole mounting. Key specifications include the forward voltage, forward current, luminous intensity, and viewing angle. The dominant wavelength will vary according to the color of the LED. Consult the datasheet for specific details related to the color, operating temperature range, and other relevant parameters.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess