EN
  • EN
  • DE

LTV817S-TA1-B-V

Part No LTV817S-TA1-B-V
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828815-LTV817S-TA1-B-V
Ultra Librarian 3D Model Ultra Librarian LTV817S-TA1-B-V CAD Model

Description

The LTV817S-TA1-B-V is a surface-mount photocoupler manufactured by Lite-On Inc., designed to provide electrical isolation between input and output circuits. It utilizes an infrared LED and a phototransistor. The 'S' indicates a surface-mount package, 'TA1' likely refers to a specific tape and reel configuration for automated assembly, 'B' indicates a specific CTR (Current Transfer Ratio) range, and 'V' might denote a further refinement or variant in specifications.

Applications:

  • Surface Mount PCB Assemblies: Suited for automated surface mount assembly processes.
  • Industrial Control Systems: Used for isolation in industrial control applications.
  • Power Supplies: Provides feedback isolation in power supply designs.
  • Motor Control: Isolates control signals in motor control circuits.
  • Data Acquisition Systems: Used for isolation in data acquisition systems.

Features:

  • Surface Mount Package (S): Facilitates high-density board designs.
  • Tape and Reel (TA1): Suitable for automated pick-and-place assembly equipment.
  • CTR (Current Transfer Ratio): The 'B' defines a specific CTR range; datasheet required for the exact value.
  • High Isolation Voltage: Provides a high degree of electrical isolation.
  • Compact Design: Conserves board space.

Benefits:

  • Automated Manufacturing: Reduces assembly costs and increases production throughput.
  • Space Efficiency: Allows for smaller and more efficient circuit board layouts.
  • Electrical Protection: Protects circuits from voltage spikes and surges.
  • Enhanced Reliability: Improves system reliability by isolating sensitive components.
  • Simplified Circuitry: Makes implementing isolation easier in circuit designs.

Additional Details:

The LTV817S-TA1-B-V typically operates with a forward current of 50mA for the input diode and has a collector-emitter voltage rating of 80V. Its operating temperature range is generally between -30°C and +100°C. The 'TA1' confirms that the component is supplied on tape and reel, which is essential for automated assembly processes. The 'B' specifies a defined CTR range, and the datasheet should be consulted for the exact CTR value for your application. The isolation voltage is typically very high, often in the kilovolt range. The component is typically RoHS compliant.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess