EN
  • EN
  • DE

LTV-817S-TP-B

Part No LTV-817S-TP-B
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828820-LTV-817S-TP-B
Ultra Librarian 3D Model Ultra Librarian LTV-817S-TP-B CAD Model

Description

The LTV-817S-TP-B is a surface mount photocoupler manufactured by Lite-On Inc., designed to provide electrical isolation between input and output circuits. It comprises an infrared LED and a phototransistor. The 'S' signifies a surface-mount package, 'TP' likely refers to a specific packaging or lead configuration, and 'B' indicates a specific CTR (Current Transfer Ratio) range.

Applications:

  • Surface Mount Technology (SMT) Assemblies: Suitable for automated PCB assembly lines.
  • Industrial Automation: Used in industrial control systems requiring isolation.
  • Power Supplies: Provides feedback isolation in power supply circuits.
  • Motor Control: Isolates control signals for motor drives.
  • Signal Isolation: Provides isolation for sensitive signal lines.

Features:

  • Surface Mount Package (S): Enables high-density board designs.
  • TP (Specific Packaging/Leads): Indicates a particular lead form or packaging configuration. (Consult datasheet)
  • CTR (Current Transfer Ratio): The 'B' defines a specific CTR range; datasheet required for specifics.
  • High Isolation Voltage: Provides high voltage electrical isolation.
  • Compact Size: Saves valuable board space.

Benefits:

  • Automated Assembly: Reduces manufacturing costs and improves production efficiency.
  • Space Saving: Allows for more compact circuit board layouts.
  • Electrical Protection: Protects circuits from voltage spikes and surges.
  • Enhanced Reliability: Improves system reliability through electrical isolation.
  • Simplified Design: Simplifies the implementation of isolation in circuit designs.

Additional Details:

The LTV-817S-TP-B typically features a forward current rating of 50mA for the input diode and a collector-emitter voltage rating of 80V. The operating temperature range is typically between -30°C and +100°C. The 'TP' likely indicates a specific lead form or packaging style that is unique to this part; refer to the datasheet for precise details. The 'B' designates a defined CTR range, and the datasheet should be consulted for the specific CTR value for the application. The isolation voltage is typically very high, providing excellent protection against high-voltage conditions. The component is generally RoHS compliant.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Omron
SHARP CUT FILTER M27
Lowest to $299.1188

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess