EN
  • EN
  • DE

LTV-703VS

Part No LTV-703VS
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072910-LTV-703VS
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTV-703VS CAD Model

Description

The LTV-703VS is a phototransistor optocoupler manufactured by Lite-On Inc. It consists of a gallium arsenide (GaAs) infrared emitting diode coupled with a silicon phototransistor in a DIP package. This optocoupler is designed to provide electrical isolation between input and output circuits, offering protection against voltage transients and noise.

Applications

  • Industrial Control Equipment: Provides isolation in programmable logic controllers (PLCs) and other industrial automation systems.
  • Power Supplies: Used in switching mode power supplies (SMPS) for feedback and control isolation.
  • Motor Control: Isolates control signals in motor drive circuits.
  • Measurement Instruments: Protects sensitive measurement circuits from high voltage potentials.
  • Medical Equipment: Ensures patient safety by isolating sensitive electronic components.

Features

  • High Isolation Voltage: Provides a high degree of electrical isolation between input and output, enhancing safety and reliability.
  • DIP Package: Standard dual-in-line package for easy through-hole mounting and compatibility with standard PCB layouts.
  • High CTR (Current Transfer Ratio): Offers efficient signal transfer with minimal signal degradation.
  • RoHS Compliance: Meets environmental regulations for restricted substances.
  • Fast Switching Speed: Suitable for applications requiring rapid signal transfer.

Benefits

  • Enhanced Safety: Protects circuits and personnel from high-voltage hazards through its high isolation capability.
  • Improved Noise Immunity: Reduces the impact of electrical noise on sensitive circuits.
  • Reliable Performance: Provides consistent signal transfer over a range of operating conditions.
  • Simplified Design: Standard DIP package simplifies circuit board layout and assembly.
  • Long-Term Reliability: Designed for extended operational life in various environmental conditions.

Additional Details

The LTV-703VS is typically operated with a forward current (IF) of around 20mA. The collector-emitter voltage (VCEO) and current transfer ratio (CTR) are key parameters to consider during design. Refer to the Lite-On Inc. datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0215
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
ON Semiconductor
Lowest to $0.1379
Chilisin
Lowest to $0.0517
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
OSRAM Opto Semiconductors Inc.
Need more? Email Us
KEC
Lowest to $0.0658
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess