EN
  • EN
  • DE

LTV-214-G

Part No LTV-214-G
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Description photocouplers LTV-2X4 series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072892-LTV-214-G
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTV-214-G CAD Model

Description

The LTV-214-G is a dual-channel phototransistor optocoupler from Lite-On Inc. It consists of two gallium arsenide infrared emitting diodes optically coupled to two silicon phototransistors. This configuration provides high isolation voltage and current transfer ratio, making it suitable for various isolation and control applications.

Applications

  • Industrial control equipment: Used for isolating control signals between different parts of the system.
  • Power supplies: Provides isolation between the primary and secondary sides of power supplies.
  • Signal transmission between systems of different potentials: Prevents ground loops and protects sensitive circuitry.
  • Digital logic input isolation: Isolates digital inputs from noise and high voltages.
  • Motor control: Used in motor control circuits for isolating control signals to the motor drive circuitry.

Features

  • Dual-channel configuration: Two optocouplers in a single package.
  • High isolation voltage: Provides electrical isolation between input and output.
  • High current transfer ratio (CTR): Enables efficient signal transfer.
  • Compact package: Saves space on the circuit board.
  • RoHS compliant: Environmentally friendly.
  • Operating temperature range: Suitable for use in a variety of environments.

Benefits

  • Enhanced safety: Protects users and equipment from high voltages.
  • Improved noise immunity: Reduces the effects of electrical noise on signal transmission.
  • Simplified circuit design: Reduces the number of components required for isolation.
  • Increased reliability: Provides a robust and reliable isolation solution.
  • Reduced size and cost: Dual channel in one package reduces component count and board space compared to using two single-channel devices.

Additional Details

The LTV-214-G features a collector-emitter voltage (VCEO) typically around 80V, allowing it to interface with various voltage levels. The current transfer ratio (CTR) varies depending on the input current and operating conditions, typically specified at several different If test currents. The isolation voltage is a critical parameter, often exceeding several kilovolts. This optocoupler is available in a standard DIP package for easy through-hole mounting.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1391 $50.0760
880+ $0.1141 $100.4080
1,360+ $0.1106 $150.4160
1,870+ $0.1070 $200.0900
2,420+ $0.1034 $250.2280
3,235+ $0.0928 $300.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119,330 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess