EN
  • EN
  • DE

LTV-214-B-G

Part No LTV-214-B-G
Manufacturer Lite-On Inc.
Catalog Optoisolators - Transistor, Photovoltaic Output
Description P/C LTV-214-B-G STD. TYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Mfr Lite-On Inc.
Series LTV-2X4
Package Tape & Reel
Product Status Active
Number of Channels 1
Voltage - Isolation 3750Vrms
Current Transfer Ratio (Min) 100% @ 1mA
Current Transfer Ratio (Max) 400% @ 1mA
Rise / Fall Time (Typ) 3µs, 4µs
Input Type AC, DC
Output Type Transistor
Voltage - Output (Max) 80V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 50 mA
Vce Saturation (Max) 400mV
Temperature Range - Operating -55°C ~ 110°C
Mounting Type Surface Mount
Package / Case 4-SOIC (0.173", 4.40mm Width)
Supplier Device Package 4-SSOP
Base Product Number LTV-214
Standard Package 3,000 pcs
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 1072891-LTV-214-B-G
Ultra Librarian 3D Model Ultra Librarian LTV-214-B-G CAD Model

Description

The LTV-214-B-G is a transistor optoisolator from Lite-On Inc.

  • Series: LTV-2X4
  • Package: Tape and reel
  • Standard Package: 3,000 pieces
  • Output Type: Transistor
  • Input Type: AC/DC
  • Maximum Forward Current (If): 50mA
  • Typical Forward Voltage (Vf): 1.2V
  • Rise Time: 3μs
  • Fall Time: 4μs
  • Current Transfer Ratio: 100% @ 1mA
  • Maximum Output Voltage: 80V
  • Mounting: Surface mount
  • Temperature Range: -55°C to 110°C

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Fairchild/ON Semiconductor
OPTOCOUPLER DARL 2CHAN 8SOIC
Lowest to $3.7826
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6DIP
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678
Broadcom Limited
OPTOISOLATOR 5KV 4CH TRANS 16SMD
Lowest to $1.3008
Lite-On Inc.
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1016

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1163 $50.0090
1,050+ $0.0954 $100.1700
1,625+ $0.0924 $150.1500
2,240+ $0.0894 $200.2560
2,895+ $0.0865 $250.4175
3,875+ $0.0775 $300.3125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,999 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess