EN
  • EN
  • DE

TS1GLK72V6H

Part No TS1GLK72V6H
Manufacturer Transcend Information. Inc.
Catalog Memory - Modules
Description DDR3-1600 1Gx72 ECC UDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948174-TS1GLK72V6H
Series *
Ultra Librarian 3D Model Ultra Librarian TS1GLK72V6H CAD Model

Description

The Transcend TS1GLK72V6H is an 8GB DDR3 1600MHz (PC3-12800) ECC Unbuffered DIMM. This memory module is designed for use in workstations and servers that require high-performance and reliable memory. Transcend Information is a global leader in manufacturing storage and memory products.

Applications:

  • Workstations: Used to upgrade memory in workstations for demanding applications like video editing, CAD, and scientific computing.
  • Servers: Suitable for entry-level servers and small business servers that need reliable memory with error correction.

Features:

  • Capacity: 8GB
  • Memory Type: DDR3 SDRAM
  • Speed: 1600MHz (PC3-12800)
  • CAS Latency: CL11
  • Voltage: 1.5V
  • Form Factor: DIMM (Dual Inline Memory Module)
  • Error Correction: ECC (Error-Correcting Code)
  • Unbuffered

Benefits:

  • Increased Performance: Provides a significant boost in performance for memory-intensive applications.
  • Data Integrity: ECC functionality detects and corrects single-bit memory errors, ensuring data reliability.
  • Enhanced Stability: Reduces the risk of system crashes and data corruption.
  • Improved Multitasking: Allows for smooth multitasking and handling of multiple applications simultaneously.
  • Cost-Effective Upgrade: A budget-friendly solution to improve the performance of your workstation or server.

This Transcend memory module is designed to meet the demanding requirements of professional applications. The ECC feature ensures data integrity, while the 1600MHz speed provides excellent performance. It's an ideal upgrade for workstations and entry-level servers that need reliable and high-performance memory. The unbuffered design makes it compatible with a wide range of systems.

You May Also Be Interested in

Apacer
MODULE DDR4 SDRAM 2GB 260SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 128GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Harris Corporation
MODULE 32KB 48DIP MODULE
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 240UDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 2GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 16GB 288UDIMM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess