EN
  • EN
  • DE

LTV-123S-TA1-V

Part No LTV-123S-TA1-V
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828783-LTV-123S-TA1-V
Ultra Librarian 3D Model Ultra Librarian LTV-123S-TA1-V CAD Model

Description

The LTV-123S-TA1-V is a single-channel phototransistor output optocoupler manufactured by Lite-On Inc. It is designed for electrical isolation in various applications, offering a high isolation voltage and current transfer ratio. This optocoupler provides a reliable solution for isolating sensitive circuits from high voltage or noisy environments.

Applications:

  • Industrial control systems: Used for isolating control signals between different voltage domains.
  • Power supplies: Provides isolation between the primary and secondary sides of switching power supplies.
  • Motor control circuits: Isolates the microcontroller from the motor drive circuitry.
  • Data transmission: Used in data communication systems to isolate communication lines.
  • Medical equipment: Ensures patient safety by isolating sensitive medical devices.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output.
  • Current Transfer Ratio (CTR): Offers efficient signal transfer between the input and output.
  • Compact Package: Space-saving design for high-density applications.
  • Operating Temperature Range: Suitable for a wide range of operating environments.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Enhanced Safety: Protects sensitive circuits and users from high voltage hazards.
  • Noise Immunity: Reduces the impact of electrical noise on signal integrity.
  • Improved System Reliability: Prevents ground loops and reduces the risk of damage from voltage transients.
  • Simplified Circuit Design: Easier to integrate into existing systems with minimal external components.
  • Cost-Effective Solution: Provides a balance of performance and affordability.

Additional Details:

The LTV-123S-TA1-V features a gallium arsenide (GaAs) infrared emitting diode optically coupled to a silicon NPN phototransistor. It is typically available in a surface-mount package. Key electrical specifications include a high isolation voltage (typically 5000Vrms), a forward current (IF) of around 50mA, and a collector-emitter voltage (VCEO) of about 80V. The current transfer ratio (CTR) varies depending on the specific grade. Consult the datasheet for specific performance characteristics under various operating conditions.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess