EN
  • EN
  • DE

LTV-1014-TP1-G

Part No LTV-1014-TP1-G
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828781-LTV-1014-TP1-G
Ultra Librarian 3D Model Ultra Librarian LTV-1014-TP1-G CAD Model

Description

The LTV-1014-TP1-G is a Photocoupler manufactured by Lite-On Inc. It is a device that provides electrical isolation between two circuits while allowing signals to pass between them. This isolation helps protect sensitive circuits from high voltages, voltage transients, and electrical noise. It's widely used in various applications requiring safety and reliable signal transmission.

Applications:

  • Switch Mode Power Supplies (SMPS): Isolation between the primary and secondary sides for safety and feedback control.
  • Programmable Logic Controllers (PLCs): Input/Output isolation to protect control circuits.
  • Motor Control Circuits: Isolation between the control signals and the power stage of the motor.
  • Industrial Automation Systems: General-purpose isolation for signal and data transmission in harsh environments.
  • Medical Equipment: Electrical isolation for patient safety.

Features:

  • High Isolation Voltage: Provides robust electrical isolation between input and output circuits.
  • High Current Transfer Ratio (CTR): Enables efficient signal transfer across the isolation barrier.
  • Low Input Current: Minimizes power consumption on the input side.
  • Compact Package: Suitable for high-density board layouts.
  • RoHS Compliant: Compliant with environmental regulations, lead-free.
  • Safety Certifications: UL, VDE, and other relevant safety certifications to meet industry standards.
  • High Collector-Emitter Voltage: Provides a wider operating voltage range for the output circuit.

Benefits:

  • Enhanced Safety: Protects circuits and personnel from high-voltage hazards.
  • Improved Noise Immunity: Isolates sensitive circuits from electrical noise, ground loops, and voltage transients.
  • Reliable Signal Transfer: Ensures stable and consistent signal transmission across the isolation barrier.
  • Reduced Power Consumption: Minimizes energy usage, contributing to energy-efficient designs.
  • Compact Design: Allows integration into space-constrained applications.
  • Long-Term Reliability: Provides stable performance over an extended operational lifespan.
  • Compliance with Safety Standards: Meets industry safety requirements for various applications.

Additional Details:

The LTV-1014-TP1-G's technical specifications are detailed in the official Lite-On datasheet. Typical parameters include:

  • Isolation Voltage: Typically 3750 Vrms or higher.
  • Current Transfer Ratio (CTR): Varies depending on the specific part and test conditions but typically ranges from 50% to 600%.
  • Forward Current (IF): Typically 50 mA.
  • Collector-Emitter Voltage (VCEO): Typically 80 V.
  • Operating Temperature: -30°C to +100°C.
  • Storage Temperature: -55°C to +125°C.
  • Package Type: DIP-4 or similar through-hole package.

When using the LTV-1014-TP1-G, it's important to follow the recommended operating conditions specified in the datasheet to ensure optimal performance and reliability. This includes using a proper current limiting resistor for the input LED and adhering to voltage and temperature ratings. Appropriate PCB layout techniques should be used to maintain isolation. Always refer to the latest official datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess