The LTV-1009-TP1-G is an optocoupler manufactured by Lite-On Inc. This device consists of an infrared emitting diode optically coupled to a phototransistor. It is designed for electrical isolation between input and output circuits, offering high insulation voltage and reliable signal transmission. It's suitable for various applications where electrical isolation is required.
Applications
- Digital logic input isolation
- Microprocessor input/output isolation
- Power supply feedback control
- Interfacing different voltage levels
- General purpose switching circuits
Features
- High isolation voltage (5000 Vrms)
- Current transfer ratio (CTR) 50-600%
- Operating temperature: -55°C to +100°C
- DIP-4 package
- RoHS Compliant
Benefits
- Provides electrical isolation between circuits
- Protects sensitive circuits from high voltage
- Reduces ground loop noise
- Enhances system reliability
- Easy to implement in circuit designs
Technical Specifications
The LTV-1009-TP1-G features a high isolation voltage of 5000 Vrms, ensuring robust electrical isolation. The current transfer ratio (CTR) ranges from 50% to 600%, allowing for efficient signal transfer. The operating temperature range is -55°C to +100°C, suitable for a variety of operating environments. The device is housed in a standard DIP-4 package for easy through-hole mounting. This optocoupler is commonly used in applications where electrical isolation is crucial, such as interfacing digital logic circuits with high-voltage power supplies. The infrared emitting diode provides efficient signal transmission to the phototransistor, ensuring reliable switching. More detailed specifications are available in the datasheet.
Lite-On's optocouplers are known for their reliable performance and wide range of applications.