EN
  • EN
  • DE

LTV-1008-TR-G

Part No LTV-1008-TR-G
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828780-LTV-1008-TR-G
Ultra Librarian 3D Model Ultra Librarian LTV-1008-TR-G CAD Model

Description

The LTV-1008-TR-G is a Photocoupler manufactured by Lite-On Inc. It is designed to provide galvanic isolation between circuits, allowing signals to be transmitted without a direct electrical connection. This is crucial for protecting sensitive components from high voltages, electrical noise, and ground loops. The component is used in a wide range of applications requiring reliable isolation and signal transfer.

Applications:

  • Switch Mode Power Supplies (SMPS): Providing feedback isolation between the primary and secondary sides.
  • Industrial Control Systems: Isolating control signals to prevent interference and protect sensitive equipment.
  • Programmable Logic Controllers (PLCs): Input/Output isolation for safety and reliability.
  • Motor Control: Isolating control signals from the power stage.
  • Data Communication: Isolating data lines to prevent ground loops and common-mode noise.

Features:

  • High Isolation Voltage: Provides a high degree of electrical isolation between input and output.
  • High Current Transfer Ratio (CTR): Ensures efficient signal transfer across the isolation barrier.
  • Low Input Current: Reduces power consumption on the input side of the isolator.
  • Compact Package: Allows for high-density board layouts.
  • RoHS Compliant: Meets environmental standards with lead-free construction.
  • Safety Approvals: UL, VDE, and other relevant safety certifications (check datasheet).
  • Tape and Reel Packaging: Suitable for automated assembly processes.

Benefits:

  • Enhanced Safety: Protects circuits and personnel from high-voltage hazards.
  • Improved Noise Immunity: Isolates circuits from electrical noise and ground loops, ensuring clean signal transfer.
  • Reliable Performance: Provides consistent and stable signal transfer across the isolation barrier.
  • Reduced Power Consumption: Minimizes energy usage in the input circuit.
  • Compact Design: Enables use in space-constrained applications.
  • Automated Assembly: Facilitates efficient manufacturing processes.
  • Compliance with Safety Standards: Meets industry safety requirements for various applications.

Additional Details:

The LTV-1008-TR-G's specific technical specifications are detailed in the official Lite-On datasheet. Common parameters include:

  • Isolation Voltage: Typically between 3750 Vrms and 5000 Vrms.
  • Current Transfer Ratio (CTR): Varies depending on the specific part and test conditions, but typically ranges from 50% to 600%.
  • Forward Current (IF): Typically 50 mA.
  • Collector-Emitter Voltage (VCEO): Typically 80 V.
  • Operating Temperature: -30°C to +100°C.
  • Storage Temperature: -55°C to +125°C.
  • Package Type: Surface Mount (SMD) - SO-4 or similar.

When using the LTV-1008-TR-G, it's critical to follow the recommended operating conditions outlined in the datasheet to ensure optimal performance and reliability. This includes proper current limiting for the input LED and adhering to voltage and temperature ratings. Appropriate soldering techniques should be used for the surface mount package. Always refer to the latest official datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess