EN
  • EN
  • DE

LTST-S220AKT

Part No LTST-S220AKT
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Description LED Uni-Color Amber 610nm 2-Pin SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072868-LTST-S220AKT
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTST-S220AKT CAD Model

Description

The LTST-S220AKT is a subminiature surface mount LED manufactured by Lite-On Inc. It emits a red light and is designed for applications where space is limited, such as portable devices, indicator lights, and small displays. The LED is constructed to provide reliable performance and consistent light output over its lifespan.

Applications

  • Indicator lights in portable devices
  • Status indicators on PCBs
  • Backlighting for small LCDs
  • Consumer electronics
  • Medical devices
  • Automotive applications

Features

  • Subminiature package
  • Red light emission
  • Surface mount design
  • Wide viewing angle
  • Low power consumption
  • High luminous intensity
  • Lead-free and RoHS compliant
  • Reflow solderable

Benefits

  • Space-Saving Design: The subminiature package allows for high-density mounting on PCBs.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Reliable Performance: Designed for long-term reliability, reducing maintenance and replacement costs.
  • Easy Assembly: Compatible with standard reflow soldering processes for efficient manufacturing.
  • Environmentally Friendly: RoHS compliant, ensuring adherence to environmental standards.
  • Clear Indication: Provides a bright and easily visible red light for clear status indication.

Technical Specifications

The LTST-S220AKT features specific forward voltage and current ratings, along with a defined luminous intensity and viewing angle. Refer to the manufacturer's datasheet for precise electrical and optical characteristics. The package is designed to withstand the temperatures associated with reflow soldering. This LED is an excellent choice for applications requiring a small, efficient, and reliable red light source.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess