EN
  • EN
  • DE

LTST-C281KRKT-NV

Part No LTST-C281KRKT-NV
Manufacturer Lite-On Inc.
Catalog OEM Parts (J - L)
Description LTST-C281KRKT Single Color LED Red 631nm 2-Pin Chip T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977804-LTST-C281KRKT-NV
Categories OEM Parts(J-L)
Manufacturer Lite-On Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTST-C281KRKT-NV CAD Model

Description

The LTST-C281KRKT-NV is a surface mount LED manufactured by Lite-On Inc. Designed for applications where a compact and bright light source is required, this LED offers reliable performance and efficient energy consumption. It is suitable for a wide range of applications, from indicator lights to backlighting.

Applications:

  • Indicator Lights: Used in various electronic devices, such as consumer electronics, appliances, and industrial equipment, as status indicators.
  • Backlighting: Employed in backlighting LCD screens, keypads, and control panels in devices like mobile phones, calculators, and remote controls.
  • Automotive Applications: Used in dashboard indicators, switches, and other interior lighting in vehicles.
  • Medical Equipment: Integrated into medical devices for status indicators and control panel lighting.
  • Industrial Controls: Used in control panels, machinery, and other industrial equipment for visual signaling and indication.

Features:

  • Surface Mount Technology (SMT): Designed for automated pick-and-place assembly, reducing manufacturing costs.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • High Luminous Intensity: Provides bright and easily visible light output.
  • Wide Viewing Angle: Offers a wide viewing angle, ensuring visibility from various perspectives.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directives, ensuring environmental friendliness.
  • Long Lifespan: Designed for long operational life, providing reliable performance over time.

Benefits:

  • Space Saving: Compact size allows for integration into small and densely packed electronic devices.
  • Cost-Effective: SMT design reduces assembly costs and improves manufacturing efficiency.
  • Reliable Performance: Long lifespan and consistent light output ensure dependable operation.
  • Improved Visibility: High luminous intensity and wide viewing angle enhance visibility in various environments.
  • Environmentally Friendly: RoHS compliance ensures the product is free from hazardous substances.

Technical Specifications: The LTST-C281KRKT-NV typically has a forward voltage of approximately 1.8V to 2.4V, and a forward current of around 20mA. Luminous intensity ranges from 30 to 100 mcd (millicandelas), depending on the specific color and drive conditions. The operating temperature range typically spans from -40°C to +85°C. The package type is typically a small outline transistor (SOT) package, such as SOT-23 or similar.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Lowpower
Lowest to $0.0772
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Lite-On Inc.
Need more? Email Us
Samsung
Need more? Email Us
Lumileds
Lowest to $2.6115

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess