EN
  • EN
  • DE

LTST-C171KFKT-5A

Part No LTST-C171KFKT-5A
Manufacturer Lite-On Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lite-On Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828734-LTST-C171KFKT-5A
Ultra Librarian 3D Model Ultra Librarian LTST-C171KFKT-5A CAD Model

Description

The LTST-C171KFKT-5A is a subminiature Surface Mount Technology (SMT) chip LED manufactured by Lite-On Inc. It's designed for applications requiring a small footprint and efficient light output. This LED is commonly used in various electronic devices for indication and display purposes.

Applications

  • Backlighting for LCD screens in mobile devices
  • Indicator lights on consumer electronics (e.g., appliances, audio equipment)
  • Status indicators on computer peripherals (e.g., printers, routers)
  • Panel indicators in industrial equipment
  • Automotive interior lighting

Features

  • Subminiature package: Compact size for high-density mounting.
  • Surface Mount Technology (SMT): Enables automated assembly processes.
  • High luminous intensity: Provides bright and clear light output.
  • Wide viewing angle: Allows for easy viewing from various angles.
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits

  • Space-saving design: Ideal for applications with limited space.
  • Reduced assembly costs: SMT technology simplifies the manufacturing process.
  • Improved visibility: High intensity and wide viewing angle enhance clarity.
  • Long lifespan: Offers extended operational life, reducing maintenance requirements.
  • Environmentally responsible: Complies with RoHS standards, minimizing environmental impact.

Additional Details

The LTST-C171KFKT-5A LED typically operates with a forward current of around 20mA. The specific color and luminous intensity can vary depending on the specific binning and manufacturing tolerances. It is designed to be reflow soldered according to JEDEC industry standards for SMT components. Consult the manufacturer's datasheet for precise electrical and optical characteristics, including forward voltage, wavelength, and viewing angle specifications. Proper thermal management is important for maximizing the lifespan and performance of this LED. Ensure proper PCB design and heat sinking if operating at higher currents or in high ambient temperature environments.

You May Also Be Interested in

Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess