EN
  • EN
  • DE
  • IT

LTR-306

Part No LTR-306
Manufacturer Lite-On Inc.
Catalog Optical Sensors - Phototransistors
Description Phototransistor Chip 2-Pin / PHOTOTRANSISTOR PTX SDLK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Bulk
Voltage - Collector Emitter Breakdown (Maximum) 30V
Current - Collector (Ic) (Maximum) 0.6mA
Current - Dark (Id) (Maximum) 100nA
Wavelength 940nm
Viewing Angle 30°
Power - Max 100mW
Mounting Style Through Hole
Orientation Side View
Operating Temperature Range -40°C ~ 85°C (TA)
Package Radial, Side View
Win Source Part Number 784682-LTR-306
Popularity Medium
Supply and Demand Status Limited
Family Name LTR-306
Introduction Date April 06, 2000
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian LTR-306 CAD Model

Description

The LTR-306 is an ambient light sensor manufactured by Lite-On Inc. It is designed to measure the intensity of ambient light and convert it into a digital signal that can be used by microcontrollers or other electronic devices. It is commonly used in applications requiring automatic brightness control or light level detection.

Applications:

  • Mobile Devices: Used in smartphones, tablets, and other mobile devices to automatically adjust screen brightness based on ambient light conditions.
  • Notebook Computers: Implemented in notebook computers to control display brightness and conserve battery power.
  • LCD Monitors: Integrated into LCD monitors to automatically adjust screen brightness for optimal viewing comfort.
  • Lighting Control Systems: Employed in lighting control systems to dim or switch lights based on ambient light levels.
  • Industrial Automation: Used in industrial automation systems to monitor and control light levels in manufacturing environments.

Features:

  • Digital Output: Provides a digital output signal that is proportional to the measured ambient light intensity.
  • Wide Dynamic Range: Offers a wide dynamic range, allowing it to measure light levels from very low to very high intensities.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Small Package Size: Comes in a small package size for easy integration into space-constrained applications.
  • I2C Interface: Communicates using a standard I2C interface, simplifying system design and integration.

Benefits:

  • Automatic Brightness Control: Enables automatic adjustment of screen brightness for optimal viewing comfort and energy conservation.
  • Energy Savings: Reduces power consumption by dimming lights when ambient light levels are high.
  • Improved User Experience: Enhances the user experience by providing optimal screen brightness in various lighting conditions.
  • Simplified System Design: Simplifies system design with its digital output and I2C interface.
  • Wide Application Range: Suitable for a wide range of applications requiring ambient light sensing.

Additional Details:

The LTR-306 requires minimal external components. Detailed technical specifications, including sensitivity, operating voltage, and I2C address, can be found in the device datasheet provided by Lite-On Inc. The datasheet also provides information on recommended circuit design and calibration procedures. Proper filtering and shielding are recommended to minimize interference from other light sources.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 850NM TOP VIEW 6DIP
Need more? Email Us
Sharp Microelectronics
Narrow Acceptance Phototransistor
Need more? Email Us
Everlight Electronics Co Ltd
high speed and high sensitivity single photo transistor;molded in a black plastic package with spherical side view lens.
Need more? Email Us
Vishay
PHOTOTRANSISTOR 470 TO 1090 NM / Phototransistors 850nm Top View 2-SMD, Gull Wing
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 570NM TOP VIEW 0805 / Phototransistors 570nm Top View 0805 (2012 Metric)
Lowest to $0.6497
OSRAM Opto Semiconductors Inc.
OPTICAL ELEMENT / Phototransistors
Need more? Email Us
TT Electronics
SENSOR PHOTO TOP VIEW TO206AA / Phototransistors Top View TO-206AA, TO-18-3 Metal Can
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 870NM TOP VIEW RAD / Phototransistors 870nm Top View Radial - 2 Leads
Need more? Email Us
Everlight Electronics Co Ltd
5mm DIP Ambient Light Sensor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1307 $65.3500
1,205+ $0.1074 $129.4170
1,875+ $0.1035 $194.0625
2,565+ $0.1009 $258.8085
3,335+ $0.0970 $323.4950
4,480+ $0.0867 $388.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,485 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess