EN
  • EN
  • DE

LTPL-P033DS50

Part No LTPL-P033DS50
Manufacturer Lite-On Inc.
Catalog LED Lighting - White
Description LED NEUTRAL WHT 4400K-5100K 6SMD / LED Lighting series White, Neutral 4400K ~ 5100K 3.1V 350mA 120° 6-SMD, Gull Wing Exposed Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Lite-On Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Color White, Neutral
CCT (K) 4400K ~ 5100K
Flux @ 25°C, Current - Test 138lm (125lm ~ 151lm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.1V
Lumens/Watt @ Current - Test 127 lm/W
CRI (Color Rendering Index) 65
Current - Max 500mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 6-SMD, Gull Wing Exposed Pad
Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height - Seated (Max) 0.059" (1.50mm)
Thermal Resistance of Package 4.8°C/W
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 1,000
Win Source Part Number 992626-LTPL-P033DS50
Ultra Librarian 3D Model Ultra Librarian LTPL-P033DS50 CAD Model

Description

The LTPL-P033DS50 is a white LED from Lite-On Inc.

  • Forward Voltage: 3.1V
  • Maximum Current: 500mA
  • CCT: 4400K to 5100K
  • CRI: 65
  • Thermal Resistance: 4.8°C/W
  • Package: 6-SMD, gull wing exposed pad

You May Also Be Interested in

Toshiba Semiconductor and Storage
LED LETERAS NEU WHITE 4000K 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHITE 6500K 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DIAMOND DRAGON COOL WHT 2SMD
Need more? Email Us
Kingbright
APG1005VWF-A1-5MAV Kingbright White LEDs 1.0X0.5MM ULTRA THIN WHT SMD LED datasheet, inventory, & pricing.
Lowest to $0.5821
Cree Inc.
LED XLAMP WARM WHITE 3000K 2SMD
Need more? Email Us
Samsung
LED LH351C COOL WHITE 5000K 3535
Lowest to $0.8732
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHT 6000K 2SMD
Lowest to $9.9388
LED Engin Inc.
LED COOL WHITE 5500K 75CRI 24SMD
Need more? Email Us
CreeLED, Inc.
LED J NEUTRAL WHT 4000K 1411
Lowest to $0.0233

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess