EN
  • EN
  • DE

LTPL-P00DWS57

Part No LTPL-P00DWS57
Manufacturer Lite-On Inc.
Catalog LED Lighting - White
Description LED LTPL COOL WHITE 5700K 6SMD / LED Lighting series White, Cool 5700K 3V 40mA 120° 2020 (5050 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Lite-On Inc.
Series LTPL
Package Tape & Reel
Color White, Cool
CCT (K) 5700K
Flux @ 25°C, Current - Test 21lm (Typ)
Current - Test 40mA
Voltage - Forward (Vf) (Typ) 3V
Lumens/Watt @ Current - Test 85 lm/W
CRI (Color Rendering Index) 70 (Typ)
Current - Max 80mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 2020 (5050 Metric)
Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height - Seated (Max) 0.055" (1.40mm)
Thermal Resistance of Package 20°C/W
Base Product Number LTPL-P00
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Other Names 160-1857-1,160-1857-2,160-1857-6
Standard Package 1,000
Win Source Part Number 998890-LTPL-P00DWS57
Ultra Librarian 3D Model Ultra Librarian LTPL-P00DWS57 CAD Model

Description

The LTPL-P00DWS57 is an optoelectronic product manufactured by Lite-On Inc.

  • Color: White, Cool
  • Viewing Angle: 120 degrees
  • Package: Tape & Reel
  • Maximum Height: 0.055 inches (1.40mm)
  • Standard Package: 1,000
  • Mounting: SMD (SMT)
  • Maximum Current: 80mA
  • Typical Forward Voltage (Vf): 3V
  • Current Test: 40mA
  • CCT (K): 5700K
  • Flux @ 25°C, Current Test: 21lm (Typ)
  • Lumens/Watt @ Current Test: 85 lm/W
  • CRI (Color Rendering Index): 70 (Typ)
  • Thermal Resistance of Package: 20 degrees C/W
  • Package/Case: 2020 (5050 Metric)
  • MSL Level: 3 (168 Hours)
  • ECCN: EAR99
  • HTSUS Code: 8541.41.0000

You May Also Be Interested in

Samsung
LED NEUTRAL WHT 4000K 80CRI 4SMD
Lowest to $0.0982
Samsung
LED COOL WHITE 5700K 80CRI 4SMD
Lowest to $0.1063
Cree Inc.
LED XLAMP WARM WHITE 3000K 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
KW CELNM3.TK-S4S9-4L07M0-2686 ams OSRAM White LEDs OSLON Compact PL KW CELNM3.TK datasheet, inventory, & pricing.
Lowest to $0.7277
LED Engin Inc.
LED LZ1 WARM WHITE 3500K 4SMD
Need more? Email Us
LED Engin Inc.
LED WARM WHITE 3000K 85CRI 24SMD
Lowest to $58.2400
Cree Inc.
LED XLAMP COOL WHITE 5000K SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHITE 6500K 2SMD
Need more? Email Us
Seoul Semiconductor Inc.
LED WHITE 3950K 5630 SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3784 $51.0840
325+ $0.3105 $100.9125
500+ $0.3008 $150.4000
690+ $0.2911 $200.8590
890+ $0.2814 $250.4460
1,190+ $0.2523 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,050 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess